Catalog Object Cloud
ASUS

ASUS RNUC15CRKI300002 Black 100U

Product code:
90AR00R2-M00050
Brand:
ASUS
Product name:
RNUC15CRKI300002
GTIN (EAN/UPC):
4711387949825, 0197105949829, 197105949829
Bullet Points ASUS RNUC15CRKI300002 Black 100U:
  • Powered by Intel® Core™ Ultra processors (Series 2), delivering up to 99 Platform TOPS and an 18% boost in performance gen-on-gen
  • Supports up to 96GB dual-channel DDR5-6400 memory for seamless multitasking and high-speed workloads
  • Features Intel® Arc™ Graphics for AI acceleration and stunning visual performance, with Intel® vPro® for enterprise-grade security and management
  • Includes PCIe Gen5 NVMe SSD and Gen4 expansion slots for ultra-fast storage and flexibility
  • Connects up to four 4K displays via dual HDMI 2.1 and Thunderbolt™ 4 with DisplayPort 2.1 and USB4 compatibility
  • Offers advanced connectivity with Intel® Wi-Fi 7, Bluetooth® 5.4, and multiple high-speed USB 3.2 Gen2 ports
  • Compact 0.48L design with tool-less chassis enables quick upgrades and effortless deployment
  • Built for reliability with MIL-STD-810H certification, efficient cooling, and eco-friendly packaging for sustainability
Long product name ASUS RNUC15CRKI300002 Black 100U:
Intel Core 3 processor, 2 x SO-DIMM, DDR5
ASUS RNUC15CRKI300002 Black 100U:
ASUS NUC 15 Pro
Best Compact Choice for the AI-Driven Future.
Experience the future of computing with ASUS NUC 15 Pro – a sleek mini PC that’s perfect for office and edge computing. Powered by the latest Intel® Core™ Ultra processor with DDR5 6400MHz memory and Intel Arc™ graphics, ASUS NUC 15 Pro delivers unmatched speed and efficiency in a scratch-resistance matte texture chassis