ASUS ROG Astral - -LC-RTX5090-O32G-GAMING NVIDIA GeForce RTX 5090 32 GB GDDR7
Product code:
90YV0LW2-M0NA00
Brand:
ASUS
Product family:
ROG
Product series:
Astral
Product name:
ROG-ASTRAL-LC-RTX5090-O32G-GAMING
GTIN (EAN/UPC):
4711387920817
Bullet Points ASUS ROG Astral - -LC-RTX5090-O32G-GAMING NVIDIA GeForce RTX 5090 32 GB GDDR7:
- NVIDIA GeForce RTX 5090 32 GB GDDR7
- 7680 x 4320 pixels 512 bit 28 Gbit/s PCI Express 5.0
- HDMI ports quantity: 2 DisplayPorts quantity: 3
- OpenGL version: 4.6
- 1x 16-pin
Long product name ASUS ROG Astral - -LC-RTX5090-O32G-GAMING NVIDIA GeForce RTX 5090 32 GB GDDR7:
ROG Astral LC GeForce RTX 5090 32GB GDDR7 OC Edition
ASUS ROG Astral - -LC-RTX5090-O32G-GAMING NVIDIA GeForce RTX 5090 32 GB GDDR7:
ROG Astral LC GeForce RTX™ 5090
Fluid Force
The new ROG Astral family was inspired by the limitless expanse and beauty of the cosmos, and it is a testament to an unending dedication to exploring and defining new frontiers. The ROG Astral LC GeForce RTX 5090 delivers pinnacle cooling performance via a premium 360mm AIO cooler, full-coverage copper plate and integrated fan. Meanwhile, powerful 80-amp MOSFETs deliver high overclocking potential while maintaining quiet operation.
Cooling Expertise
360mm Radiator
An extra-thick 360x38mm radiator combines forces with a trio of high-end fans to ensure excellent heat dissipation.
Full-Coverage Cold Plate
The full-coverage cold plate covers all the heat-generating components on the PCB, empowering the radiator to efficiently cool the graphics card, resulting in up to 30% better performance versus pure air cooling.
On-Board Cooling
Heat produced by power-delivery components is dispelled by an axial-tech fan and a low-profile heatsink under the shroud. This combination exhausts hot air quietly and efficiently.
Phase-Change GPU Thermal Pad
By melting to effectively fill the gaps between the GPU and the thermal module, a premium phase-change GPU thermal pad provides superior thermal conductivity and enhanced heat dissipation, ensuring optimal performance and longevity for graphics cards under heavy loads.
Premium Power Delivery
Powerful 80-amp MOSFETs deliver over 35% more headroom than the standard design. This helps ensure enhanced performance, stability and higher overclocking potential.
ASUS GPU Guard & Bracket
To handle larger graphics processors, ASUS GPU Guard applies adhesive to secure all four corners to reduce the risk of cracks, while a GPU bracket helps ensure uniform mounting pressure and extra stability.
Protective PCB Coating
A protective conformal coating envelops the circuit board to help protect against short-circuits caused by moisture, dust or debris.
Auto−Extreme Technology
An automated manufacturing process that sets new standards in the industry by allowing all soldering to be completed in a single pass, ASUS Auto-Extreme technology reduces thermal strain on components and avoids the use of harsh cleaning chemicals, resulting in less environmental impact, lower manufacturing power consumption and a more reliable product overall.
Fluid Force
The new ROG Astral family was inspired by the limitless expanse and beauty of the cosmos, and it is a testament to an unending dedication to exploring and defining new frontiers. The ROG Astral LC GeForce RTX 5090 delivers pinnacle cooling performance via a premium 360mm AIO cooler, full-coverage copper plate and integrated fan. Meanwhile, powerful 80-amp MOSFETs deliver high overclocking potential while maintaining quiet operation.
Cooling Expertise
360mm Radiator
An extra-thick 360x38mm radiator combines forces with a trio of high-end fans to ensure excellent heat dissipation.
Full-Coverage Cold Plate
The full-coverage cold plate covers all the heat-generating components on the PCB, empowering the radiator to efficiently cool the graphics card, resulting in up to 30% better performance versus pure air cooling.
On-Board Cooling
Heat produced by power-delivery components is dispelled by an axial-tech fan and a low-profile heatsink under the shroud. This combination exhausts hot air quietly and efficiently.
Phase-Change GPU Thermal Pad
By melting to effectively fill the gaps between the GPU and the thermal module, a premium phase-change GPU thermal pad provides superior thermal conductivity and enhanced heat dissipation, ensuring optimal performance and longevity for graphics cards under heavy loads.
Premium Power Delivery
Powerful 80-amp MOSFETs deliver over 35% more headroom than the standard design. This helps ensure enhanced performance, stability and higher overclocking potential.
ASUS GPU Guard & Bracket
To handle larger graphics processors, ASUS GPU Guard applies adhesive to secure all four corners to reduce the risk of cracks, while a GPU bracket helps ensure uniform mounting pressure and extra stability.
Protective PCB Coating
A protective conformal coating envelops the circuit board to help protect against short-circuits caused by moisture, dust or debris.
Auto−Extreme Technology
An automated manufacturing process that sets new standards in the industry by allowing all soldering to be completed in a single pass, ASUS Auto-Extreme technology reduces thermal strain on components and avoids the use of harsh cleaning chemicals, resulting in less environmental impact, lower manufacturing power consumption and a more reliable product overall.