Catalog Object Cloud
iiyama

iiyama TW3226AS-B3P Signage Display Kiosk design 80 cm (31.5") LED Wi-Fi 430 cd/m² Full HD Black Touchscreen Built-in processor Android 24/7

Product code:
TW3226AS-B3P
Brand:
iiyama
Product name:
TW3226AS-B3P
GTIN (EAN/UPC):
4948570125708
Bullet Points iiyama TW3226AS-B3P Signage Display Kiosk design 80 cm (31.5") LED Wi-Fi 430 cd/m² Full HD Black Touchscreen Built-in processor Android 24/7:
  • Indoor Kiosk design Black
  • 80 cm (31.5") 1920 x 1080 pixels LED 430 cd/m²
  • Touchscreen 8 ms
  • Ethernet LAN Wi-Fi
  • Built-in speaker(s) 10 W
Long product name iiyama TW3226AS-B3P Signage Display Kiosk design 80 cm (31.5") LED Wi-Fi 430 cd/m² Full HD Black Touchscreen Built-in processor Android 24/7:
31.5” PCAP 10pt touchscreen PC with Android, PoE technology and iiSignage²
iiyama TW3226AS-B3P Signage Display Kiosk design 80 cm (31.5") LED Wi-Fi 430 cd/m² Full HD Black Touchscreen Built-in processor Android 24/7:
The ProLite TW3226AS-B3P is a smart and intuitive 31.5" Touch panel PC, designed for high-traffic environments such as meeting rooms, info points, or hospitality spaces. Its 10-point PCAP touch technology ensures smooth and precise interaction. Powered by Android 14, and equipped with powerful hardware, it allows easy installation of apps directly on the device - making it a all-in-one solution. Thanks to Power over Ethernet (PoE), both power and data are delivered through a single cable, simplifying installation and reducing additional cables. With a built-in quad microphone and 5W speakers, the TW3226AS-B3P delivers seamless, modern interaction in any smart space. Additionally, it integrates effortlessly with iiSignage² , iiyama’s Content Management System (CMS), giving you full control over your messages and advertising, in landscape portrait and face-up position.