Catalog Object Cloud
Nanocable

Nanocable 10.20.0304-EXT-BK networking cable Black 305 m Cat5e U/UTP (UTP)

Product code:
10.20.0304-EXT-BK
Brand:
Nanocable
Product name:
10.20.0304-EXT-BK
GTIN (EAN/UPC):
8433281007628
Bullet Points Nanocable 10.20.0304-EXT-BK networking cable Black 305 m Cat5e U/UTP (UTP):
  • The outer layer of the cable is made of high quality polyethylene and resistant to ultraviolet rays. It complies with ANSI / TIA / EIA standards 568-B, 2 CAT5e, ISO / IEC 11801 (2nd Edition), CENELEC EN 50173-1 , IEN 61156-5, CENELEC EN 50288-3-1, IEC 61156-6, CENELEC EN 50288-3-2. Resistance to the propagation of flames according to IEC 60332-1-2
  • Length: 100 meters
  • Color: black
  • RoHS
  • Performance run: 100% tested
Long product name Nanocable 10.20.0304-EXT-BK networking cable Black 305 m Cat5e U/UTP (UTP):
AWG24 Cat.5e UTP solid wire outdoor waterproof ethernet cable, black, 305m
Nanocable 10.20.0304-EXT-BK networking cable Black 305 m Cat5e U/UTP (UTP):
Coil Ethernet cable Cat. 5E UTP AWG24 rigid, guaranteed quality, for outside use