Catalog Object Cloud
UNYKAch

UNYKAch UK1295 190.5 cm (75") Black

Product code:
UK721295
Brand:
UNYKAch
Product name:
UK1295
GTIN (EAN/UPC):
8436617921889, 18436617921886
Bullet Points UNYKAch UK1295 190.5 cm (75") Black:
  • Monitor / TV mount supporting up to 45 kg.
  • Made of high-strength steel and finished with electrostatic powder coating for a flawless finish.
  • Maximum VESA 600 × 400 mm (compatible with 600×400 / 400×400 / 400×300 / 400×200 / 300×300 / 300×200 / 200×200 / 200×100 / 100×100 mm).
  • Tilt angle: +8° ~ −8°; swivel angle: ±45° (depending on installation and available space).
  • Distance from wall: adjustable between 60 and 350 mm.
  • Multilingual instruction manual included.
Warranty:
10 Years
Long product name UNYKAch UK1295 190.5 cm (75") Black:
37 - 75", 45 kg max, 600 x 400 mm VESA, 3.5 kg
UNYKAch UK1295 190.5 cm (75") Black:
UNYKAch Articulated Wall Mount for TV / Monitor for Flat and Curved Screens from 37–75 Inches (up to 45 kg), Tilt and Swivel, with Dual Extendable Arms, Max. VESA 600 × 400 mm
Turn your entertainment moments into a unique experience with our UK1295 dual articulated arm wall mount.

This sturdy and elegant mount is designed to provide maximum flexibility, allowing you to adjust your TV in any direction thanks to its innovative dual-arm system. Tilt, swivel, and extend your display to achieve the perfect viewing angle in any room.

UNIVERSAL COMPATIBILITY
he UNYKAch UK1295 mount (P/N: UK721295) is compatible with a wide range of TV and monitor sizes (from 37 to 75 inches / up to 45 kg), ensuring a perfect fit for your display. From mid-sized TVs to larger models, this mount is the ideal choice for any space.
Thanks to its universal design, it can be used with the latest LED, LCD, OLED, QLED, QNED, and NanoCell displays from leading brands such as Samsung, LG, TCL, Hisense, Xiaomi, Philips, Sony, and many others.
Suitable for VESA sizes: 600×400 / 400×400 / 400×300 / 400×200 / 300×300 / 300×200 / 200×200 / 200×100 / 100×100 mm.

HIGH-QUALITY MATERIALS
Manufactured with durable and resistant materials, the UNYKAch UK1295 mount (P/N: UK721295) provides secure and reliable support for TVs up to 75 inches. Its robust steel construction ensures exceptional stability and long service life, which is why we have extended the warranty from 3 to 10 years.

EASY INSTALLATION
Installing your TV or monitor on the wall has never been easier. Our mount comes with detailed instructions and all the necessary hardware for a hassle-free installation. Enjoy your wall-mounted TV in just a few minutes!