Catalog Object Cloud
Mars Gaming

Mars Gaming ML-LCD360 Processor All-in-one liquid cooler 12 cm Black 1 pc(s)

Product code:
MLLCD360
Brand:
Mars Gaming
Product name:
ML-LCD360
GTIN (EAN/UPC):
8435693106593
Bullet Points Mars Gaming ML-LCD360 Processor All-in-one liquid cooler 12 cm Black 1 pc(s):
  • Processor All-in-one liquid cooler 12 cm
  • Supported processor sockets: LGA 1150 (Socket H3), LGA 1151 (Socket H4), LGA 1155 (Socket H2), LGA 1156 (Socket H), LGA 1200 (Socket H5), LGA 1366 (Socket B), LGA 1700, LGA 2011 (Socket R), LGA 2066, Socket AM2, Socket AM2+, Socket AM3, Socket AM3+, Socket AM4, Socket AM5, Socket FM1, Socket FM2
  • 69.2 cfm Hydraulic
  • Pulse-width modulation (PWM) support
  • 120 x 25 x 120 mm
  • Black
  • 1 pc(s)
Long product name Mars Gaming ML-LCD360 Processor All-in-one liquid cooler 12 cm Black 1 pc(s):
MLLCD360
Mars Gaming ML-LCD360 Processor All-in-one liquid cooler 12 cm Black 1 pc(s):
The ML-LCD360 AIO liquid cooling system is the perfect combination of efficiency and style. Featuring three 120mm FDB fans with ARGB lighting, it ensures superior heat dissipation, keeping your CPU cool even under the most intense loads. Equipped with advanced Opti-chamber 3rd Gen technology and a low resistance radiator, it provides optimal performance and supports up to 600W TDP. Its extra-long Teflon tubes ensure versatile installation, while universal multi-socket compatibility makes it ideal for any setup. Additionally, its ARGB LCD display on the pump allows you to monitor the coolant temperature in real time, ensuring advanced and efficient thermal management.

ARGB LIGHTING
Featuring three 120mm ARGB fans and an ARGB-lit LCD display built into the pump, the ML-LCD360 not only provides exceptional performance and cooling, but also transforms your setup into a stunning visual spectacle. Take your setup to the next level with a touch of style and power!

AVAILABLE IN TWO VERSIONS
BLACK OR WHITE. Choose the one that best suits your configuration.

ARGB LCD TEMPERATURE DISPLAY
Featuring an innovative ARGB-lit LCD display built into the pump, the ML-LCD360 lets you monitor coolant temperature in real time, key to advanced thermal management of your system, helping you prevent overheating and ensure optimal performance of your components.

FULL ARGB COMPATIBILITY
The ML-LCD360 AIO liquid cooler is compatible with systems like Asus Aura Sync, Mystic Light Sync, and RGB Fusion, giving you complete control over your lighting via the included 3-pin 5V ARGB connector. With its customizable ARGB lighting, you'll not only keep your temperatures under control, but you'll also be able to create a stunning visual spectacle inside your tower.

EXTRA LONG TEFLON TUBES
With high-quality Teflon-coated tubes, it provides exceptional durability. Its extended length facilitates installation in different configurations, ensuring versatile compatibility with all types of computer cases.

UNIVERSAL MULTISOCKET
The ML-LCD360 features wide compatibility that allows you to use it with a wide range of motherboards, offering support for INTEL LGA 2066/2011/1851/1700/1200/1156/1155/1151/1150/1366 and AMD AM5/AM4/AM3+/AM3/AM2+/AM2/FM2/FM1.

OPTI-CHAMBER 3RD GEN, FDB TDP 600W
Enjoy extreme performance. Up to 600W TDP without restrictions thanks to the latest liquid cooling technologies:
‒ Third generation OPTI-CHAMBER technology that allows heat to be extracted extremely quickly.
‒ Ultra-efficient professional low-resistance radiator, with better performance and lower operating noise.
‒ 3x silent 120mm ARGB fans with FDB bearing and PWM connection, customize the lighting and adjust the fan speed to the needs of your system.