Catalog Object Cloud
Conceptronic

Conceptronic CNBCOOLPAD2F 2-Fan Laptop Cooling Pad

Product code:
CNBCOOLPAD2F
Brand:
Conceptronic
Product name:
CNBCOOLPAD2F 2-Fan Laptop Cooling Pad
GTIN (EAN/UPC):
4015867239193
Bullet Points Conceptronic CNBCOOLPAD2F 2-Fan Laptop Cooling Pad:
  • Suitable for laptops up to 15.6"
  • 2 ultra-silent 12.5cm fans built in
  • 2-level height adjustment
  • USB powered with pass-through connector
  • Fan speed: 1000 RPM
  • Maximum weight capacity: 3kg
Long product name Conceptronic CNBCOOLPAD2F 2-Fan Laptop Cooling Pad:
CNBCOOLPAD2F 2-Fan Laptop Cooling Pad
Conceptronic CNBCOOLPAD2F 2-Fan Laptop Cooling Pad:
The Conceptronic laptop cooling pad ensures the safe and comfortable operation of your portable device, using two quiet yet powerful fans. The cooling pad is USB-powered, allowing it to function anywhere without the need for a power socket. Its clever design includes a groove for the USB cord to prevent tangling and damage. A practical and versatile addition for mobile work and play.