Catalog Object Cloud
AOC

AOC G2 24G2ZE/BK computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Red

Product code:
24G2ZE/BK
Brand:
AOC
Product family:
G2
Product name:
24G2ZE/BK
GTIN (EAN/UPC):
4038986147361
F means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points AOC G2 24G2ZE/BK computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Red:
  • 60.5 cm (23.8") Black, Red
  • HDMI HDMI version: 2.0 DisplayPorts quantity: 1 DisplayPort version: 1.2
  • Screen shape: Flat
  • Maximum refresh rate: 240 Hz Response time: 1 ms Response time measurement type: GTG (Gray to Gray) Response time (MPRT): 0.5 ms
  • 1920 x 1080 pixels Full HD Panel type: IPS
  • Energy efficiency class (SDR): F CE
  • Warranty period: 3 year(s)
Warranty:
3 years
Long product name AOC G2 24G2ZE/BK computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Red:
Screen size (inch) 23.8, Max Refresh rate 240 Hz, Response time MPRT 0.5 ms, Panel type IPS, HDMI HDMI 2.0 x 2, DisplayPort DisplayPort 1.2 x 1
AOC G2 24G2ZE/BK computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Red:
23.8" 240Hz Gaming Monitor
Play the game as if you were in the gaming world yourself with an incredible refresh rate of 240hz and a response time of 0.5, supported by Adaptive Sync, HDR, and other innovative gaming technologies specifically designed to help you become a gaming optimized weapon and take your immersion to the highest level.