Catalog Object Cloud
Rexel

Rexel Momentum X312 Cross Cut Paper Shredder P3

Product code:
2104572EU
Brand:
Rexel
Product name:
Momentum X312 Cross Cut Paper Shredder P3
GTIN (EAN/UPC):
5028252523271
Bullet Points Rexel Momentum X312 Cross Cut Paper Shredder P3:
  • Shreds up to 12 sheets of paper in one go
  • Good security level with P3 Cross Cut 5x42mm pieces
  • Shred more paper for longer with a 6 minute continuous run time
  • Anti jam technology, shredder automatically stops and reverses when too much paper is inserted
  • Easily shreds multiple documents, even with staples and paperclips on the corners
  • Simple intuitive touch control buttons for easy operation; shredder can be locked when unsupervised
  • A large 23L bin capacity which holds 200 A4 sheets
  • Quiet operation, so minimal disruption in the home or office
Long product name Rexel Momentum X312 Cross Cut Paper Shredder P3:
Momentum X312 Cross Cut Paper Shredder P3
Rexel Momentum X312 Cross Cut Paper Shredder P3:
The power to shred more! The Rexel Momentum X312 Paper Shredder shreds up to 12 sheets in one go, with a 6 minute continuous run time, making it ideal for home use. The X312 comes with anti jam technology to guarantee uninterrupted shredding. P3 Cross Cut 5x42mm pieces. Quiet, with simple, intuitive, touch control buttons for easy operation and a 23L bin capacity (200 A4 sheets)