Fellowes Platinum Series Dual Monitor Arm - Monitor Mount for Two 8KG 40 Inch Screens - Adjustable Dual Monitor Desk Mount - Tilt 45° Pan 180ᵒ Swivel 360ᵒ Rotation 360ᵒ, VESA 75 x 75/100 x 100 - Silver
Product code:
8056501
Brand:
Fellowes
Product family:
Platinum Series
Product name:
Fellowes Dual Monitor Arm - Platinum Series Monitor Mount for Two 8KG 40 Inch Screens - Adjustable Dual Monitor Desk Mount - Tilt 45° Pan 180ᵒ Swivel 360ᵒ Rotation 360ᵒ, VESA 75 x 75/100 x 100 - Silver
GTIN (EAN/UPC):
0043859764228, 043859764228
Bullet Points Fellowes Platinum Series Dual Monitor Arm - Monitor Mount for Two 8KG 40 Inch Screens - Adjustable Dual Monitor Desk Mount - Tilt 45° Pan 180ᵒ Swivel 360ᵒ Rotation 360ᵒ, VESA 75 x 75/100 x 100 - Silver:
- MAXIMISE PRODUCTIVITY - Free up valuable work space for maximum productivity and collaborate with colleagues effortlessly with the Platinum dual monitor arm
- EASILY ADJUST - This fully independent dual monitor arm can be easily adjusted with its innovative gas spring adjustment allowing for effortless movement and a more comfortable workspace, reducing eye, neck and back strain
- BUILT-IN USB PORTS - Built in dual USB connectivity and intuitive cable management allows you to stay connected and minimise clutter at the same time with the Fellowes Platinum Series dual monitor arm
- MAX WEIGHT - Easily mounted via clamp or grommet, each arm holds a monitor up to 8KG (up to 40-Inch monitors)
- MAXIMUM HEIGHT - The maximum height from the desktop to centre of each of the monitor stands when the arms are located at the base of the centre pole is 41.5cm
- FIRA ACCREDITED - This dual monitor arm has been tested by FIRA International Ltd to comply with the ergonomic requirements set out in European Health and Safety Legislation: EN ISO 9241-5
- WARRANTY - This monitor arm comes with a 5-year warranty and access to top quality customer service to help with any queries you may have
Warranty:
5 Years Limited
Long product name Fellowes Platinum Series Dual Monitor Arm - Monitor Mount for Two 8KG 40 Inch Screens - Adjustable Dual Monitor Desk Mount - Tilt 45° Pan 180ᵒ Swivel 360ᵒ Rotation 360ᵒ, VESA 75 x 75/100 x 100 - Silver:
Fellowes Dual Monitor Arm - Platinum Series Monitor Mount for Two 8KG 40 Inch Screens - Adjustable Dual Monitor Desk Mount - Tilt 45° Pan 180ᵒ Swivel 360ᵒ Rotation 360ᵒ, VESA 75 x 75/100 x 100 - Silver
Fellowes Platinum Series Dual Monitor Arm - Monitor Mount for Two 8KG 40 Inch Screens - Adjustable Dual Monitor Desk Mount - Tilt 45° Pan 180ᵒ Swivel 360ᵒ Rotation 360ᵒ, VESA 75 x 75/100 x 100 - Silver:
Sitting or standing with bad posture all day using a computer is bad for your health. Leaning forwards or tilting your head up or down not only causes back and neck strain but is also bad for your eyes. Fellowes Platinum Series monitor stands will improve your ergonomic posture and reduce back neck and eye strain. With ever shrinking office spaces, using monitors stands means you can free up valuable work space to become more organised and productive. With effortless adjustment you can collaborate and share information with colleagues easily, making them perfect for hot desks or shared desks. This fully independent adjustable monitor stand by Fellowes can pan 180°, tilt +/-45° (90°) and can rotate 360° via innovative gas spring technology allowing for effortless movement. Built in dual USB connectivity and intuitive cable management allows you to stay connected and minimise clutter at the same time with the Fellowes Platinum Series monitor mount. Easily mounted via clamp or grommet, each arm holds a monitor up to 8kg (up to 40" monitors) and meets VESA monitor bracket standards.