Catalog Object Cloud
StarTech.com

StarTech.com USB 3.0 (5Gbps) A-to-A Extension Cable - M/F - 6 in, Black

Product code:
USB3EXT6INBK
Brand:
StarTech.com
Product name:
USB 3.0 (5Gbps) A-to-A Extension Cable - M/F - 6 in, Black
GTIN (EAN/UPC):
0065030855570, 065030855570, 0650308555704, 650308555704
Bullet Points StarTech.com USB 3.0 (5Gbps) A-to-A Extension Cable - M/F - 6 in, Black:
  • Cable and connectors are compliant with USB 3.2 Gen1 SuperSpeed specifications
  • Supports USB 3.2 Gen1 data transfer rates up to 5Gbps
  • Aluminum-mylar foil with braided shielding
  • Molded connectors with strain relief
Warranty:
Lifetime
Long product name StarTech.com USB 3.0 (5Gbps) A-to-A Extension Cable - M/F - 6 in, Black:
StarTech 6in Short USB 3.0 (5Gbps) Extension Adapter Cable (USB-A Male to USB-A Female) - USB 3.2 Gen1 Port Saver Cable - Black (USB3EXT6INBK)
StarTech.com USB 3.0 (5Gbps) A-to-A Extension Cable - M/F - 6 in, Black:
Extend the reach of your USB 3.2 Gen1 port by 6 inches

The USB3EXT6INBK USB 3.2 Gen 1 extension cable extends the reach of a USB 3.2 Gen 1 port on your laptop or desktop computer by 6 inches and gives you more room for connecting multiple devices.

The cable can also help to prevent damage to the USB 3.2 Gen 1 port on your computer in testing environments or other situations where the port is accessed repeatedly.

Connect multiple USB devices

The extension allows you to connect multiple devices at once, such as flash drives, and gives you open access to ports, even when they are located closely together.

Eliminate damage to your USB 3.2 Gen 1 port

The cable can also be used as a port saver in busy environments where cables are unplugged and re-inserted frequently.

Designed and constructed for maximum durability, this high quality cable is backed by StarTech.com's Lifetime Warranty.