Catalog Object Cloud
Ariete

Ariete 156 Capri Toaster, 1630W, 4 slices, 6 browning levels, Crumb tray, Defrost function, Automatic ejection, Without clamps

Product code:
00C01560CAR0
Brand:
Ariete
Product name:
156 Capri Toaster, 1630W, 4 slices, 6 browning levels, Crumb tray, Defrost function, Automatic ejection, Without clamps
GTIN (EAN/UPC):
8003705122918
Bullet Points Ariete 156 Capri Toaster, 1630W, 4 slices, 6 browning levels, Crumb tray, Defrost function, Automatic ejection, Without clamps:
  • Number of slices: 4 Number of slots: 4 White, Light Blue
  • Variable crust browning control
  • Timer
  • Reheat function
  • Removable crumb tray
  • 1630 W
Long product name Ariete 156 Capri Toaster, 1630W, 4 slices, 6 browning levels, Crumb tray, Defrost function, Automatic ejection, Without clamps:
156 Capri Toaster, 1630W, 4 slices, 6 browning levels, Crumb tray, Defrost function, Automatic ejection, Without clamps
Ariete 156 Capri Toaster, 1630W, 4 slices, 6 browning levels, Crumb tray, Defrost function, Automatic ejection, Without clamps:
Refined design and cutting-edge functionality to transform your kitchen into an oasis of beauty, the Mediterranean charm of this line is inspired by the unique and vibrant style of the beautiful island of Capri.
The electric toaster of the Capri line by Ariete toasts 4 slices of bread at the same time, without clamps, with 4 separate compartments, 2x2 controls and the possibility to choose the browning level and toasting of the bread that you prefer, thanks to the 6 levels that can be selected using the knob. Slices are automatically ejected once toasted, avoiding unpleasant burns, and the cold walls guarantee maximum safety during use. By toasting 4 slices of bread at the same time, you can quickly prepare toasted bread for your American breakfasts, brunches with friends or a quick breakfast for the whole family, but that's not all: with Ariete’s Capri Toaster you can also activate the defrost function to defrost in a few moments and toast sandwiches and stuffed sandwiches, for tasty snacks or quick lunch breaks.