Catalog Object Cloud
CLUB3D

CLUB3D USB3.2 Gen2 Type-C(DP™ Alt-Mode) to DisplayPort™ Dual Monitor 4K60Hz M/F MST hub

Product code:
CSV-1555
Brand:
CLUB3D
Product name:
USB3.2 Gen2 Type-C(DP™ Alt-Mode) to DisplayPort™ Dual Monitor 4K60Hz M/F MST hub
GTIN (EAN/UPC):
8719214471934, 0841615102150, 841615102150
Bullet Points CLUB3D USB3.2 Gen2 Type-C(DP™ Alt-Mode) to DisplayPort™ Dual Monitor 4K60Hz M/F MST hub:
  • Support dual display 3840 x 2160 @ 60HZ
  • Support for BT.2020 color space
  • Upstream port:
  • USB3.2 Gen2 Type-C port with DP™ Alt-Mode support
  • Downstream port:
  • Windows(MST model)
  • Support Dual Displayport™ (4096 x 2160@60Hz)
  • Support Single Displayport™ (3840 x 2160@120Hz)
  • or
  • MAC OS(SST model)*
  • Support Single Displayport™ (3840 x 2160@60Hz)
  • Support Dual Displayport™ (3840 x 2160@30Hz)
  • This resolution specification might be limited by the device itself
  • Disclaimer: * Specification is subject to change without notice
Warranty:
2 years
Long product name CLUB3D USB3.2 Gen2 Type-C(DP™ Alt-Mode) to DisplayPort™ Dual Monitor 4K60Hz M/F MST hub:
USB3.2 Gen2 Type-C(DP™ Alt-Mode) to DisplayPort™ Dual Monitor 4K60Hz M/F MST hub
CLUB3D USB3.2 Gen2 Type-C(DP™ Alt-Mode) to DisplayPort™ Dual Monitor 4K60Hz M/F MST hub:
The CSV-1555 is a USB3.2 Gen2 Type-C(DP™ Alt-Mode) to DisplayPort™Dual Monitor 4K60Hz M/F MST hub. This USB-C MST hub is designed to cater for your most versatile connectivity demands, such as Mobile Phone, Tablet, laptop, etc. with a USB-C output which supports DP™ Alt-Mode.
Give your Phone, Ultrabook more displays. Phones, Ultrabooks and notebooks are increasingly becoming more powerful and smaller in the physical form factor. With a single USB3.2 Gen2 port available you can now drive one- or two-Displayport™ screen simultaneously at 4K60Hz or One display at 4K120Hz. All it needs is a free USB3.2 Gen2 port with DP™ Alt-Mode on your Phone, Laptop or Ultrabook to connect to the MST hub andwill provide you with unparalleled connection options for Dual 4K60Hz displays. The setup is easy and simple to do, provided your system supports this function.