Catalog Object Cloud
Mars Gaming

Mars Gaming MFLINKFINITYKITW computer cooling system Computer case Fan 12 cm White 3 pc(s)

Product code:
MFLINKFINITYKITW
Brand:
Mars Gaming
Product name:
MFLINKFINITYKITW
GTIN (EAN/UPC):
8435693104247
Bullet Points Mars Gaming MFLINKFINITYKITW computer cooling system Computer case Fan 12 cm White 3 pc(s):
  • 3x Ultra-quiet 120mm fans
  • Infinity mirror ARGB 360° + ARGB controller
  • LINKFINITY modular connection system
  • PWM control system
Long product name Mars Gaming MFLINKFINITYKITW computer cooling system Computer case Fan 12 cm White 3 pc(s):
3x 120 mm, 800-2000 ± 10% RPM, 69 CFM, 12 dBA, ARGB, PWM, DC 12V, 0.5A, White
Mars Gaming MFLINKFINITYKITW computer cooling system Computer case Fan 12 cm White 3 pc(s):
Kit of 3 modular 120mm 360° PWM Infinity mirror fans and dynamic ARGB side frame. Designed with the exclusive LINKFINITY modular connection system, they offer unparalleled signal and power transmission and feature PWM and ARGB connections for total control and customization.

Infinity Mirror 360º
The MF-LINKFINITYKIT fan kit immerses you in a light show through its 360° infinity mirror lighting and dynamic ARGB side frame, which add an extra touch of style and customization, creating a stunning play of colors from any angle.

AVAILABLE IN 2 VERSIONSBLACK OR WHITE
Choose the one that best suits your configuration

PWM control system
Experience complete control over your cooling system. Easily and effectively connect and control your fans via the PWM connection to achieve the optimal temperature for your setup. Adjust the speed of your fans to your needs and enjoy a perfect balance between performance and silence.

360º ARGB lighting
The MF-LINKFINITYKIT gives you unparalleled lighting customization. From the central lighting to the Infinity Mirror side frame, you can sync and customize each element to create a unique visual experience. The sides of the fan are perfectly synchronized with each other, creating a spectacular lighting effect. And the best part is that the lighting is not limited to a single block, but flows through the entire system, offering a light show that will completely transform your setup.

Simplified ARGB Control
The MF-LINKFINITYKIT fan kit includes an ARGB control box, the key piece to simplify and enhance your lighting experience. This box allows you to efficiently manage all the fans’ lighting effects. In addition, the ARGB control box features a special mode that makes the lighting effects vary with the ambient sound, taking the immersion of your setup to the next level.

LINKFINITY Modular Connection
Each fan in the MF-LINKFINITYKIT is equipped with our revolutionary LINKFINITY modular connection system, ensuring seamless signal and power transmission for consistent, uninterrupted performance. In addition to simplifying installation, this system allows you to adjust lighting effects in tandem, resulting in efficient customization and a cleaner, tidier environment in your setup. Experience unprecedented modularity with this innovative system.