Catalog Object Cloud
ABYSM

ABYSM Danube KAMP BX300 White

Product code:
AB123013
Brand:
ABYSM
Product name:
Danube KAMP BX300 White
GTIN (EAN/UPC):
6974560223626
Bullet Points ABYSM Danube KAMP BX300 White:
  • Desktop PC Gaming
  • ATX, ITX, micro ATX
  • Supported HDD sizes: 2.5,3.5" HDD/SSD combo cage
  • Number of 3.5" bays: 1
  • Side window Illumination Multi Tempered glass panel(s) Anti-dust filter
  • SPCC
  • White
Warranty:
3 Years
Long product name ABYSM Danube KAMP BX300 White:
ATX, SPCC, 4x 120 mm ARGB, 2.5″/3.5″, 7 Expansion Slots, USB 3.0, 3.5 mm, 485 x 230 x 456 mm, 7.6 kg, White
ABYSM Danube KAMP BX300 White:
The extraordinary ATX case KAMP BX300 redefines the PC building experience with its innovative features. This tower offers a sleek and modern design that combines elegance with a touch of color, thanks to the four ARGB fans that, when spinning, add a unique dynamism.

The design of the KAMP BX300 is bold and straight-lined, especially highlighting the front grille revealing the three front fans that bring a futuristic style. A Full Tower case with a special width of 230 mm, allowing the installation of large components, offering versatility for high-end configurations.

In terms of cooling, the KAMP BX300 provides ample space for liquid cooling systems and supports up to six fans, ensuring optimal thermal performance for your PC. Furthermore, its generous interior space allows the installation of graphics cards up to 400 mm, providing total freedom for advanced configurations and future expansions.

The KAMP BX300 stands out with its tempered glass side panel, which not only adds a touch of elegance but also allows a clear and direct view of the internal components of your setup. This combination of functionality and aesthetics makes the KAMP BX300 the ideal choice for computer enthusiasts seeking an ATX case that meets the highest standards. Take a step further and level up with the KAMP BX300 model!

hanks to the clever power supply cover, which skillfully hides the cables, and the imposing left tempered glass panel, showcasing a neat and organized structure, you have the opportunity to set up a professionally presentable setup.

SPACIOUS INTERIOR

The advanced ATX case KAMP BX300 allows exceptional versatility by supporting ATX, MATX, and ITX motherboards. With the ability to accommodate high-end air CPU coolers with a maximum height of 185 mm and graphics cards up to 400 mm in length, this case ensures compatibility with state-of-the-art components.

The DANUBE KAMP BX300, a premium quality ATX case, features an advanced cooling system that includes 3 front fans and a 12 cm rear fan (all ARGB). Additionally, it can accommodate up to 2 fans on the top or a 360 liquid cooling solution for even more efficient thermal management.

ENOUGH FOR MULTIPLE USB DEVICES

The DANUBE KAMP BX300 is a high-end gaming tower that stands out for its superior quality and advanced connectivity features. On its top, it offers two USB 3.0 ports and a Type-C 3.1 Gen 2 port, providing a fast connection for your external devices.
The Type-C 3.1 Gen 2 port of the DANUBE KAMP BX300 offers an impressive data transfer speed of up to 10 Gbps. This means you can transfer large files in a matter of seconds, significantly improving the efficiency of your daily tasks. Additionally, this port is compatible with USB-C devices, facilitating a simple and hassle-free connection with a wide range of devices.