Catalog Object Cloud
Epson

Epson EcoTank ET-M1170

Product code:
C11CH44401
Brand:
Epson
Product family:
EcoTank
Product name:
EcoTank ET-M1170
GTIN (EAN/UPC):
8715946663548
Bullet Points Epson EcoTank ET-M1170:
  • Reduce your printing costs: Economical ink tank printer with lots of ink included
  • Reliable and durable: One-year or 100,000-page warranty
  • Reduce energy usage: Save up to 95% in power consumption<sup>4</sup>
  • Time saving: Wi-Fi, double-sided printing, 250-sheet tray, mobile printing
  • Fast, business-quality printing: 20ppm print speeds<sup>3</sup> , no warm up time, PrecisionCore printhead
Long product name Epson EcoTank ET-M1170:
EcoTank ET-M1170
Epson EcoTank ET-M1170:
Reduce your printing costs
The economical EcoTank is fundamentally different to laser printers. It features a large refillable ink tank that you fill with the included ink bottles instead of toner. From the start you have enough ink to print thousands of pages, slashing costs and saving time as you’re not frequently changing toner.

Low cost replacements
While refills are likely to be few and far between, you'll be able to save over 90% on the cost per page with replacement ink bottles2.

Reliable
Giving peace of mind, every EcoTank mono printer comes with a one-year/100,000-page warranty.

Save time
Don't waste time changing supplies - with an ink tank system you can essentially fill it up and forget about it. Printing is fast with no warm-up time and speeds of 20ppm3.

Save energy
Cut energy usage and reduce overheads with an EcoTank mono printer. It can save up to 95%4 in power consumption compared to mono laser printers.

Efficient business features
Experience the PrecisionCore printhead that's renowned for its speed, quality, reliability and efficiency. Replace paper less often with the 250-sheet tray and save paper with automatic double-sided printing.

Connectivity solutions
Scan-to-Cloud and print from anywhere in the office with Wi-Fi connectivity and Epson's free mobile printing apps5. This model has Ethernet for a fast and high-quality connection.
Disclaimer Epson EcoTank ET-M1170 $C11CH44401:
(1) Quoted yields are extrapolated based on Epson original methodology from the print simulation of Test patterns provided in ISO/IEC 19752. Quote yields are NOT based on ISO/IEC 24711. Quote yields may vary depending on the images you are printing, the paper type that you are using, the frequency of your prints and environmental conditions such as temperature. During the initial printer setup, a certain amount of ink is used to fill the print head’s nozzles, therefore the yield of the initial bundled set can be lower.
2. Taking the RRP of the mono EcoTank replacement ink bottles and comparing printing costs calculated on the largest available yield toner divided by the average selling price in the Western European market listed in IDC EMEA Semiannual Consumables Tracker 2018H1 for the 12 months to June 2018 (including VAT at 21%).  Toner yields as communicated by the manufacturers websites.
3. Determined in accordance with ISO/IEC 24734 showing the average of ESAT from the Office Category Test for default simplex. For more information visit www.Epson.eu/.testing
4 Comparison of the power consumption while printing of the Epson ET-M1120, ET-M2170 and ET-M3170 models against the average top selling 75% of A4 monochrome laser printers (below 20ppm class) listed in IDC Worldwide Quarterly Hardcopy Peripherals Tracker 2018Q3 data for the 12 months ending September 2018.  Power consumption values as communicated by the manufacturers websites.
5. Requires a wireless connection to the internet. For more information, supported languages and devices please visit www.epsonconnect.eu