XPG LEVANTE II 240 Black
Product code:
75261659
Brand:
XPG
Product name:
LEVANTE II 240 Black
GTIN (EAN/UPC):
4711658152411, 0842243036053, 842243036053
Bullet Points XPG LEVANTE II 240 Black:
- Processor Liquid cooling kit 12 cm
- Supported processor sockets: LGA 1150 (Socket H3), LGA 1151 (Socket H4), LGA 1155 (Socket H2), LGA 1156 (Socket H), LGA 1200 (Socket H5), LGA 1700, LGA 1851, Socket AM4, Socket AM5
- 58.91 cfm Hydraulic
- Pulse-width modulation (PWM) support
- Black
Warranty:
5 Years
Long product name XPG LEVANTE II 240 Black:
67 x 62.5 x 50.2 mm, PWM (4-Pin), 2.04 mm-H2O, Aluminum, Black
XPG LEVANTE II 240 Black:
LEVANTE II 240
Cooling Without Limits
XPG LEVANTE II 240 delivers premium cooling performance in a compact form, making it the perfect choice for space-conscious builds. Featuring a striking infinity mirror design on both the pump head and fans, it brings vibrant, dynamic ARGB lighting to your setup. Its innovative 2-in-1 pre-installed ARGB fan mount simplifies installation by eliminating the need for individual screws and reducing cable clutter—ideal for tight spaces. Backed by a high-performance dual-chamber pump, LEVANTE II 240 offers exceptional thermal efficiency and visual flair, making it a standout cooler for compact yet powerful PC builds
Infinite Mirror Aesthetic
LEVANTE II 240 features a mesmerizing infinity mirror design on the pump head, the center fan hub, and the sides of the fans, creating a captivating optical illusion of endless depth. Combined with ARGB lighting, this cooler transforms your setup with a unique, futuristic look. It’s a striking choice for compact and mid-size builds that want bold visuals without sacrificing space.
High-Performance Dual-Chamber Pump
LEVANTE II 240 features XPG's high-performance dual-chamber pump with non-conductive coolant, designed for optimal cooling efficiency with TDP up to 300W. Its precise liquid separation enhances heat exchange, while the advanced three-phase motor reduces vibrations for quieter operation and extended durability, ensuring reliable performance over time.
Maximum Efficiency
With PWM control on the pre-installed fans and the pump, the system adjusts the duty cycle based on component temperatures, optimizing energy efficiency and minimizing power consumption. This intelligent design delivers precise cooling with fan speeds reaching up to 2,000 RPM (±10%) when needed, while maintaining quiet operation during lighter workloads, ensuring a perfect balance of performance, efficiency, and system tranquility.
Effortless Convenience
The 2-in-1 pre-installed 120mm ARGB fan mount simplifies cooler installation and cable management, especially in tight spaces. Its single-frame design cuts down on cables and reduces vibration for better performance and stability in compact builds.
Ready for The Latest
LEVANTE II 240 offers wide compatibility, supporting the latest Intel Core Ultra processors with the LGA 1851 socket. It also supports Intel LGA 1700 and AMD AM5/AM4 sockets, giving you the flexibility to pair this high-performance cooler with a variety of modern processors to suit your needs.
Quiet Under Load
LEVANTE II 240 features hydraulic bearing fans engineered to reduce operational friction and noise over time, ensuring durable, long-lasting performance. Its PWM design intelligently adjusts fan speeds to optimize heat dissipation while keeping noise levels around 26.7 dB(A). This makes it an excellent choice for compact gaming rigs, home offices, or any environment where silent performance is key.
Cooling Without Limits
XPG LEVANTE II 240 delivers premium cooling performance in a compact form, making it the perfect choice for space-conscious builds. Featuring a striking infinity mirror design on both the pump head and fans, it brings vibrant, dynamic ARGB lighting to your setup. Its innovative 2-in-1 pre-installed ARGB fan mount simplifies installation by eliminating the need for individual screws and reducing cable clutter—ideal for tight spaces. Backed by a high-performance dual-chamber pump, LEVANTE II 240 offers exceptional thermal efficiency and visual flair, making it a standout cooler for compact yet powerful PC builds
Infinite Mirror Aesthetic
LEVANTE II 240 features a mesmerizing infinity mirror design on the pump head, the center fan hub, and the sides of the fans, creating a captivating optical illusion of endless depth. Combined with ARGB lighting, this cooler transforms your setup with a unique, futuristic look. It’s a striking choice for compact and mid-size builds that want bold visuals without sacrificing space.
High-Performance Dual-Chamber Pump
LEVANTE II 240 features XPG's high-performance dual-chamber pump with non-conductive coolant, designed for optimal cooling efficiency with TDP up to 300W. Its precise liquid separation enhances heat exchange, while the advanced three-phase motor reduces vibrations for quieter operation and extended durability, ensuring reliable performance over time.
Maximum Efficiency
With PWM control on the pre-installed fans and the pump, the system adjusts the duty cycle based on component temperatures, optimizing energy efficiency and minimizing power consumption. This intelligent design delivers precise cooling with fan speeds reaching up to 2,000 RPM (±10%) when needed, while maintaining quiet operation during lighter workloads, ensuring a perfect balance of performance, efficiency, and system tranquility.
Effortless Convenience
The 2-in-1 pre-installed 120mm ARGB fan mount simplifies cooler installation and cable management, especially in tight spaces. Its single-frame design cuts down on cables and reduces vibration for better performance and stability in compact builds.
Ready for The Latest
LEVANTE II 240 offers wide compatibility, supporting the latest Intel Core Ultra processors with the LGA 1851 socket. It also supports Intel LGA 1700 and AMD AM5/AM4 sockets, giving you the flexibility to pair this high-performance cooler with a variety of modern processors to suit your needs.
Quiet Under Load
LEVANTE II 240 features hydraulic bearing fans engineered to reduce operational friction and noise over time, ensuring durable, long-lasting performance. Its PWM design intelligently adjusts fan speeds to optimize heat dissipation while keeping noise levels around 26.7 dB(A). This makes it an excellent choice for compact gaming rigs, home offices, or any environment where silent performance is key.