CLUB3D International Travel Charger 140W GaN technology, Four port USB Type-A(1x) and -C(3x), PPS + Power Delivery(PD) 3.1 Support
Product code:
CAC-1917
Brand:
CLUB3D
Product name:
International Travel Charger 140W GaN technology, Four port USB Type-A(1x) and -C(3x), PPS + Power Delivery(PD) 3.1 Support
GTIN (EAN/UPC):
8719214472733
Bullet Points CLUB3D International Travel Charger 140W GaN technology, Four port USB Type-A(1x) and -C(3x), PPS + Power Delivery(PD) 3.1 Support:
- Charger compatibility: Universal
- Charger type: Indoor
- Power source type: AC
- Black
- Fast charging Over current, Over voltage, Overheating, Short circuit
- 100 - 240 V 50/60 Hz 140 W Maximum output voltage: 28 V
Long product name CLUB3D International Travel Charger 140W GaN technology, Four port USB Type-A(1x) and -C(3x), PPS + Power Delivery(PD) 3.1 Support:
International Travel Charger 140W GaN technology, Four port USB Type-A(1x) and -C(3x), PPS + Power Delivery(PD) 3.1 Support
CLUB3D International Travel Charger 140W GaN technology, Four port USB Type-A(1x) and -C(3x), PPS + Power Delivery(PD) 3.1 Support:
- Internal chip allows an input voltage of 100-240VAC 50/60Hz
- GaN technology
- 140Watt of output power in total(single port usage):
- Output USB Type-C1: PD3.1: 5~15V ≤ 3A(45Watt), 20V~28V ≤ 5A(140Watt MAX)
- PPS: 5V-21V/5A (100Watt MAX)
- Output USB Type-C2: PD3.1: 5V3A/9V3A/15V3A/20V3.25A(65Watt MAX)
- PPS: 3.3V-21V ≤ 3.25A (65Watt MAX)
- Output USB Type-C3: PD3.1: 5V3A/9V3A/15V3A/20V3.25A(65Watt MAX)
- PS: 3.3V-21V ≤ 3.25A (65Watt MAX)
- Output of the USB Type-A port can convey 5V ≤ 2.4A(12W)
- The maximum power output for single USB Type-C port is 140Watt
- Power Delivery(PD) 3.1Support
- Accurate limited current output and over current protection(OCP)
- Overload protection and over voltage protection(OVP)
- Short circuit protection(SCP)
- Over temperature protection and remove the fault condition auto-recovery(OTP)
- Compliant with CE, FCC standards.
- Mains connector interchangeable
- Portable and convenient to use.
- Specially designed for your USB Type-C supported devices.
- GaN technology
- 140Watt of output power in total(single port usage):
- Output USB Type-C1: PD3.1: 5~15V ≤ 3A(45Watt), 20V~28V ≤ 5A(140Watt MAX)
- PPS: 5V-21V/5A (100Watt MAX)
- Output USB Type-C2: PD3.1: 5V3A/9V3A/15V3A/20V3.25A(65Watt MAX)
- PPS: 3.3V-21V ≤ 3.25A (65Watt MAX)
- Output USB Type-C3: PD3.1: 5V3A/9V3A/15V3A/20V3.25A(65Watt MAX)
- PS: 3.3V-21V ≤ 3.25A (65Watt MAX)
- Output of the USB Type-A port can convey 5V ≤ 2.4A(12W)
- The maximum power output for single USB Type-C port is 140Watt
- Power Delivery(PD) 3.1Support
- Accurate limited current output and over current protection(OCP)
- Overload protection and over voltage protection(OVP)
- Short circuit protection(SCP)
- Over temperature protection and remove the fault condition auto-recovery(OTP)
- Compliant with CE, FCC standards.
- Mains connector interchangeable
- Portable and convenient to use.
- Specially designed for your USB Type-C supported devices.