Catalog Object Cloud
Beko

Beko bPRO 500 BM1WT3721W Freestanding 7kg 1200rpm Washing Machine with Quick Programme

Product code:
BM14WFU39410
Brand:
Beko
Product family:
bPRO 500
Product name:
BM1WT3721W Freestanding 7kg 1200rpm Washing Machine with Quick Programme
GTIN (EAN/UPC):
8690842670756
The repairability index consists of a score out of ten intended to be displayed at the time of purchase to inform consumers of the categories of electrical and electronic products. This score is obtained by dividing an overall score of one hundred points by ten according to five criteria, each scored out of twenty and of equal weight, making it possible to assess the repairability of the products concerned.
A means that the product is best rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points Beko bPRO 500 BM1WT3721W Freestanding 7kg 1200rpm Washing Machine with Quick Programme:
  • Freestanding Front-load 9 kg 1351 RPM White
  • Built-in display LED
  • Blouse/shirt, Cold, Cotton, Cottons with pre-wash, Delicate/silk, Eco 40-60°C, Hygiene+, Mix, Rinse, Spin/drain, Sport, Synthetics
  • Overflow protection Load balancing system Foam control system
  • Half-load Delayed start timer Remaining time indication Child lock
  • Spin-drying class: B
  • B 75 dB
  • A 49 kWh 49 L