Catalog Object Cloud
StarTech.com

StarTech.com 10m (33ft) USB 3.0 (5Gbps) Active Extension Cable - M/F

Product code:
USB3AAEXT10M
Brand:
StarTech.com
Product name:
10m (33ft) USB 3.0 (5Gbps) Active Extension Cable - M/F
GTIN (EAN/UPC):
0065030846318, 065030846318, 0168141635694, 168141635694
Bullet Points StarTech.com 10m (33ft) USB 3.0 (5Gbps) Active Extension Cable - M/F:
  • Fully shielded for error-free connections
  • Plug-and-play, no driver required
  • USB bus-powered
  • Universal external power source also included
  • Blue LED indicator x1 for Extension Cable and USB port connection status monitoring
  • OS Independent
Warranty:
2 Years
Long product name StarTech.com 10m (33ft) USB 3.0 (5Gbps) Active Extension Cable - M/F:
StarTech 10m (33ft) USB 3.0 (5Gbps) Active Extension Cable - M/F
StarTech.com 10m (33ft) USB 3.0 (5Gbps) Active Extension Cable - M/F:
Extend the distance between a computer and a USB 3.2 Gen1 device by an additional 10 meters

The USB3AAEXT10M, 10-meter Active USB 3.2 Gen 1 Extension Cable, offers one USB type-A (male) connector and one USB type-A (female) connector, and provides an active extension of USB 3.2 Gen 1 devices of up to 10-meters (32.8-feet).

An all-in-one cable for overcoming distance restrictions as well as power source limitations; the active USB 3.2 Gen 1 extension cable incorporates bus-powered active circuitry to ensure performance beyond the length limits of standard USB cables. Up to 2 of these cables can be daisy-chained together, allowing the connection to be extended a total of 20-meters. If necessary, the USB device can be powered from a wall outlet using the Universal AC power adapter provided with the cable.