Catalog Object Cloud
Samsung

Samsung Galaxy Tab Active5 Pro SM-X356B 5G Snapdragon LTE 128 GB 25.6 cm (10.1") 6 GB Wi-Fi 6E (802.11ax) Android 15 Green

Product code:
SM-X356BZGAEEB
Brand:
Samsung
Product family:
Galaxy Tab Active5 Pro
Product name:
SM-X356B
GTIN (EAN/UPC):
8806097103196
The repairability index consists of a score out of ten intended to be displayed at the time of purchase to inform consumers of the categories of electrical and electronic products. This score is obtained by dividing an overall score of one hundred points by ten according to five criteria, each scored out of twenty and of equal weight, making it possible to assess the repairability of the products concerned.
E means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points Samsung Galaxy Tab Active5 Pro SM-X356B 5G Snapdragon LTE 128 GB 25.6 cm (10.1") 6 GB Wi-Fi 6E (802.11ax) Android 15 Green:
  • MIL-STD-810H tested
  • Water and Dust Resistance (IP68)
  • Replaceable Battery
  • NFC front tagging
Long product name Samsung Galaxy Tab Active5 Pro SM-X356B 5G Snapdragon LTE 128 GB 25.6 cm (10.1") 6 GB Wi-Fi 6E (802.11ax) Android 15 Green:
10.1" WUXGA (1920 x 1200), 6/128 GB, 12 MP, NFC, Wi-Fi 6E, 5G, 5050 mAh, Android 15, Enterprise Edition
Samsung Galaxy Tab Active5 Pro SM-X356B 5G Snapdragon LTE 128 GB 25.6 cm (10.1") 6 GB Wi-Fi 6E (802.11ax) Android 15 Green:
Ready to take on rugged environments
Built for tough conditions, Galaxy Tab Active5 Pro is MIL-STD-810H compliant. Its display features Corning® Gorilla® Glass Victus®+ to help protect the screen from scratches and cracks during everyday tasks.

Responsive touch for seamless hands-on work
Keep working without interruptions. Galaxy Tab Active5 Pro's touchscreen remains responsive even with gloves on, so you dont have to constantly remove them.

Optimised connectivity to drive you forward
Wi-Fi 6E delivers faster speeds with expanded bandwidth, enabling smooth communication and data access. Dual GPS improves location accuracy for precise tracking, while eSIM supports connectivity without a physical SIM, keeping workers connected.

Front Tagging NFC. A smoother way to pay
Front Tagging NFC enables simple, tap-based payments right on the front screen of Galaxy Tab Active5 Pro, making transactions easy at kiosks and self-service stations. With Front Tagging NFC functionality, it eliminates the need for extra accessories, helping businesses to operate efficiently.

Brilliantly vivid visuals for detailed clarity
The 10.1-inch display on Galaxy Tab Active5 Pro now shines up to 600 nits with up to 120Hz refresh rate for smooth scrolling and responsive interactions. Intelligent Vision Booster enhances visibility, keeping content clear even in bright outdoor settings.

Audio tuned for demanding workspaces
Maximised Volume ensures important alerts and sounds cut through noisy environments, making them easier to hear in the field. Anti-feedback noise reduction technology reduces interference when multiple devices are updated or tested simultaneously.

Circle it to find what you need instantly
Instantly search anything you see on your Galaxy Tab Active5 Pro with Google. Circle, highlight, scribble, or tap any image, video, or text to search without switching apps. Quickly get the info you need, then get right back to what you're doing.

Powerful performance for smooth workflow
Handle demanding workloads with ease, thanks to the 4nm Snapdragon® chipset. With Galaxy Tab Active5 Pro offering 8GB memory and 256GB of storage — plus expandable storage up to 2TB — youll have the power and space to conveniently handle files, apps and essential data.

Active Key. Shortcut your tasks
Accelerate your workflow with Active Key on Galaxy Tab Active5 Pro. Assign it to launch apps or scan barcodes instantly. Users can customise functions, developers can integrate controls and IT admins can manage remapping for seamless operations.

Maximise frontline workers' productivity
Empower your workforce with intelligent persona-driven efficiency. Whether it is Maintenance Technician, Field Service Technician, Inventory Clerk or Safety Engineer, SAP Service and Asset Manager covers the main processes and services required for these personas with optimised functions on Galaxy Tab Active5 Pro.

A PC-like experience without the PC
Turn your tablet into a powerful workstation. With DeX on Monitor, enjoy a PC-like experience on a bigger screen, even without a computer. Pair it with a POGO keyboard for a full desktop setup, making it easier to work efficiently virtually anytime, anywhere.

Secure your data with Knox Vault
Knox Vault locks your critical data in a separate, tamper-resistant hardware space, helping to shield it from unauthorised access.

IP68 rated for dust and water resistance
With IP68 protection, Galaxy Tab Active5 Pro is designed to endure exposure to water, dust and dirt. Whether you're working in unpredictable weather or rugged job sites, it stays protected — keeping you focused on the task at hand without interruptions.

Designed for cleaning with sanitisers
Frequent use in shared spaces requires easy cleaning. Galaxy Tab Active5 Pro supports cleaning with several common sanitisers, helping maintain hygiene in high-touch environments such as offices or field operations.

Dual Hot Swap. Switch battery, stay powered
Replace the battery on Galaxy Tab Active5 Pro instantly without having to reboot, so there's no lost progress. Two replaceable 5,050mAh batteries with a combined capacity of 10,100mAh, provide extended usage for demanding tasks, while fast charging via USB-C and POGO helps you power up quickly and stay on track.

Keep going without a battery
Stay powered, even without a battery. When working in high-temperature environments or using a kiosk, No Battery Mode allows the device to operate directly from a power source, without using the battery. Simply plug into a power source and continue working without interruption.