COUGAR Archon 2 Mesh RGB Midi Tower Black
Product code:
385CC50.0001
Brand:
COUGAR
Product name:
Archon 2 Mesh RGB
GTIN (EAN/UPC):
0192554003894, 192554003894, 4710483773013
Bullet Points COUGAR Archon 2 Mesh RGB Midi Tower Black:
- Midi Tower PC
- ATX, micro ATX, Mini-ATX
- Supported HDD sizes: 2.5,3.5" SSD form factor: 2.5"
- Number of 2.5" bays: 2 Number of 3.5" bays: 2
- Side window Tempered glass panel(s)
- Mesh
- Black
Long product name COUGAR Archon 2 Mesh RGB Midi Tower Black:
120mm ARGB fan x3, USB 3.0, USB 2.0, Mic, Audio, 3.5", 2.5"
COUGAR Archon 2 Mesh RGB Midi Tower Black:
Elegant ARGB Mid Tower Case with Powerful Mesh Intakes
Archon 2 Mesh RGB sports an attractive and elegant design with three ARGB fans at the front panel. The integrated lighting button allows it to display amazing lighting effects. Powerful airflow, mighty support for up a 360mm radiator, a 315mm graphic card, and a 170mm CPU cooler deliver superior value for you.
Elegant Looks with Superior Airflow
Archon 2 Mesh RGB’s front panel combines with excellent appearance and unobstructed airflow. The breathable steel mesh brings powerful cooling performance while keeping dust from getting in through.
Incredible RGB Lighting
Archon 2 Mesh RGB comes with 3 ARGB fans. You are freely to control several amazing lighting effects with the dedicated RGB button. The ARGB fans are also adaptable with any compatible motherboards’ 5V ARGB connection for system-wide lighting synchronization.
Great Support for Components
Its advanced support for up to 315mm-long graphics cards, which allows you to enjoy the latest games with smooth framerates.
Clean and Tidy Looks
Unlike most massive tempered glass panels, the full-length PSU shroud presents a distinctive view of divided design. The full-length PSU cover also allows you to hide the cables, improve the internal airflow, and showcase a clean build!
Top-notch Cooling
Archon 2 Mesh RGB’s compact layout allows you to install six fans, a 360mm water cooling radiator, and a 170mm CPU cooler. This immense cooling potential will enable you to choose components freely.
Archon 2 Mesh RGB sports an attractive and elegant design with three ARGB fans at the front panel. The integrated lighting button allows it to display amazing lighting effects. Powerful airflow, mighty support for up a 360mm radiator, a 315mm graphic card, and a 170mm CPU cooler deliver superior value for you.
Elegant Looks with Superior Airflow
Archon 2 Mesh RGB’s front panel combines with excellent appearance and unobstructed airflow. The breathable steel mesh brings powerful cooling performance while keeping dust from getting in through.
Incredible RGB Lighting
Archon 2 Mesh RGB comes with 3 ARGB fans. You are freely to control several amazing lighting effects with the dedicated RGB button. The ARGB fans are also adaptable with any compatible motherboards’ 5V ARGB connection for system-wide lighting synchronization.
Great Support for Components
Its advanced support for up to 315mm-long graphics cards, which allows you to enjoy the latest games with smooth framerates.
Clean and Tidy Looks
Unlike most massive tempered glass panels, the full-length PSU shroud presents a distinctive view of divided design. The full-length PSU cover also allows you to hide the cables, improve the internal airflow, and showcase a clean build!
Top-notch Cooling
Archon 2 Mesh RGB’s compact layout allows you to install six fans, a 360mm water cooling radiator, and a 170mm CPU cooler. This immense cooling potential will enable you to choose components freely.