NGS WONDER DOCK 8 USB 2.0 Type-C Silver
Product code:
NGS-HUB-0090
Brand:
NGS
Product name:
WONDER DOCK 8
GTIN (EAN/UPC):
8435430621839
Bullet Points NGS WONDER DOCK 8 USB 2.0 Type-C Silver:
- Ultralight 8 in 1 USB-C multiport adapter that multiplies the number of ports on your laptop or PC
- Equipped with a USB3.0 port, USB-C port with PD charge, HDMI port, network, TF card reader and an SD card reader, all from a single USB-C port
- Reduced size and extraordinary lightness, easy to carry along when travelling
- Strong premium aluminum enclosure that provides good heat dissipation and additional durability
- Wide Compatibility: Windows 11 / 10 / 8 / 8.1 /7 / XP/ Vista, Mac OS X and Linux
- “Plug & Play” installation, no need to install a driver
Long product name NGS WONDER DOCK 8 USB 2.0 Type-C Silver:
WONDER DOCK 8, 1 Gbps, LAN, USB-C, 3 x USB 3.0, HDMI, SD, TF
NGS WONDER DOCK 8 USB 2.0 Type-C Silver:
ALUMINUM - WIN/MAC-HDMI-SD/TF- LAN - PD 60W CHARGE - 3XUSB3.0
This USB_C hub adapter extends:
3 x USB 3.0 ports
USB-C port with PD charge 60W.
HDMI port: 3840 x 2160 pixel. 4K 30Hz
LAN (RJ45) port: 1 Gbps
SD card slot: 40 Mbps
TF card slot: 40 Mbps
This USB_C hub adapter extends:
3 x USB 3.0 ports
USB-C port with PD charge 60W.
HDMI port: 3840 x 2160 pixel. 4K 30Hz
LAN (RJ45) port: 1 Gbps
SD card slot: 40 Mbps
TF card slot: 40 Mbps