Catalog Object Cloud
TP-Link

TP-Link Omada 10Gbase-LR SFP+ LC Transceiver

Product code:
SM5110-LR
Brand:
TP-Link
Product family:
Omada
Product name:
10Gbase-LR SFP+ LC Transceiver
GTIN (EAN/UPC):
4897098682807, 4897098682739, 0840030702808, 840030702808
Bullet Points TP-Link Omada 10Gbase-LR SFP+ LC Transceiver:
  • Single-mode SFP+ LC Transceiver
  • Hot-Pluggable with maximum flexibility
  • Supports Digital Diagnostic Monitoring (DDM)
  • Compatible with 10G Small Form Pluggable Multi-Source Agreement (SFP+ MSA)
  • Compatible with switches with 10G SFP+ ports, like JetStream TL-SG3428X, TL-SG3428XMP, and more
Warranty:
2 Years
Long product name TP-Link Omada 10Gbase-LR SFP+ LC Transceiver:
10Gbase-LR SFP+ LC Transceiver
TP-Link Omada 10Gbase-LR SFP+ LC Transceiver:
The TL-SM5110-LR is designed to extend transfer distances based on 10Gbps Ethernet connectivity. It is a 10GBASE-LR high performance 1310 nm single-mode SFP+ transceiver. It supports full duplex, 10G Ethernet connections up to 10 km with 9/125µm fiber cables respectively.