Catalog Object Cloud
TP-Link

TP-Link InSight S655I IP security camera Indoor 2560 x 1920 pixels Ceiling/wall

Product code:
INSIGHT S655I
Brand:
TP-Link
Product name:
InSight S655I
GTIN (EAN/UPC):
8885020627848, 0810142823807, 810142823807, 1210002610209
Bullet Points TP-Link InSight S655I IP security camera Indoor 2560 x 1920 pixels Ceiling/wall:
  • 5MP Super-High Definition and IR Night Vision
  • 360° Coverage without Blind Spots
  • Supports Multiple Display Modes△ and ePTZ
  • Supports Ceiling Mount / Wall Mount / Pendant Mount§
  • Smart Detection
  • Smart Video Enhancement Technology
  • Built-In Microphone & Speaker
  • IP67 Waterproof and IK10 Vandal-Proof
  • H.265+ Compression Technology
  • Suitable for Small Indoor Areas like Retail Shops and Offices
Warranty:
3 year limited warranty
Long product name TP-Link InSight S655I IP security camera Indoor 2560 x 1920 pixels Ceiling/wall:
InSight S655I VIGI 5MP IR Fisheye Network Camera
TP-Link InSight S655I IP security camera Indoor 2560 x 1920 pixels Ceiling/wall:
360° Coverage with 4-in-1 Cameras
A single fisheye camera can play the role of many, providing a simpler and more competitive security solution. For example, in 4PTZ display mode, it functions as four cameras at once, delivering complete coverage and flexible perspectives.

Multiple Display Modes
Along with the fisheye view, VIGI provides multiple display modes, enabling you to focus on every detail exactly as you prefer.

Smart Video Enhancement Technology
True WDR: By analyzing and blending different exposures, True WDR ensures both bright and dark areas remain properly exposed, delivering a well-balanced and natural-looking image even in environments with high-contrast lighting.

Smart IR: Smart IR dynamically adjusts infrared lighting to prevent overexposure and glare, improve visibility at different distances, and ensure clearer footage.

3D DNR: 3D DNR is a noise reduction technology that analyzes image data across frames to selectively reduce noise while preserving important details.

White Balance: White Balance ensures that white appears neutral in an image, regardless of the lighting conditions.

Efficient H.265+ Compression Technology
H.265+ reduces the required bandwidth and storage space for videos while maintaining excellent image quality. It saves 57.5% and 15% more storage space compared to H.264 and H.265, respectively.