NGS W-45W TYPEC Laptop, Smartphone, Tablet Black AC Indoor
Product code:
NGS-ACCESORIOS-0156
Brand:
NGS
Product name:
W-45W TYPEC
GTIN (EAN/UPC):
8435430620085
Bullet Points NGS W-45W TYPEC Laptop, Smartphone, Tablet Black AC Indoor:
- Universal automatic laptop charger with USB-C connection.
- Uses fast charging technology, supporting a maximum power of up to 45W. USB-C compatible devices are charged faster in a short time.
- Automatically identifies the device and provides the most efficient and fast output current.
- Intelligent charging system for safe and quick loading.
- Ideal for travel: compact size and works on 110V-240V 50/60Hz, 1A (Max).
- Durable, reliable and energy efficient design.
- Compatible with devices that require an output voltage 5V/9V/12V/15V of up to 3A maximum or an output current of 20V/2,25A.
- Over-voltage and over-current protection (input and output)
- This wall-charger is suitable for home and office.
- Cable length: 1.5M / Plug type: UE
Warranty:
3 years
Long product name NGS W-45W TYPEC Laptop, Smartphone, Tablet Black AC Indoor:
NGS TYPE C LAPTOP CHARGER W-45W
NGS W-45W TYPEC Laptop, Smartphone, Tablet Black AC Indoor:
NGS TYPE C LAPTOP CHARGER W-45W
45W TYPE-C WALL LAPTOP CHARGER 5V/9V/12V/15V-3A, 20V/2,25A
45W TYPE-C WALL LAPTOP CHARGER 5V/9V/12V/15V-3A, 20V/2,25A