Catalog Object Cloud
Epson

Epson EcoTank ET-14000

Product code:
C11CD81404
Brand:
Epson
Product family:
EcoTank
Product name:
EcoTank ET-14000
GTIN (EAN/UPC):
8715946601359
Bullet Points Epson EcoTank ET-14000:
  • Ultra low-cost printing: The lowest A3 cost-per-page on the market<sup>1</sup>
  • Keep printing: With ink to print up to 7,500 pages in black and 6,500 pages in colour<sup>2</sup>
  • No ink cartridges: Easy-refill ink tank system
  • Print up to A3+: Ideal for small and home offices
  • Two black ink tanks: Mean even less refilling and faster mono print speeds
Long product name Epson EcoTank ET-14000:
EcoTank ET-14000
Epson EcoTank ET-14000:
Say goodbye to ink cartridges
The star of the ET-14000 is its newly designed integrated ultra-high-capacity ink tank system, which completely does away with the need for ink cartridges. In fact, the ET-14000 features two black ink tanks, meaning that there's even less fuss and much more printing between refills than other inkjet printers. As well as doing away with ink cartridges, the ET-14000 includes two black ink bottles in the box, in addition to its set of 70ml Epson genuine colour ink bottles. The ink bottles make it easy, clean and quick to fill the ink tanks .

Ultra-low cost printing up to A3+
The included ink bottles can print up to 7,500 pages in black and 6,500 pages in colour2, delivering the lowest A3 cost-per-page on the market1.

Quick, quality results
The ET-14000 uses Epson's own Micro Piezo technology for excellent-quality print-outs. In addition, the use of two black ink tanks helps boost print speeds. Mono print-outs are delivered at a rate of 15 pages per minute while it can issue 5.5 colour pages per minute3.
Disclaimer Epson EcoTank ET-14000 $C11CD81404:
(1) Comparison vs. the top 10 best-selling A3 inkjet printing devices in Western Europe, in the period May 2014 - April 2015, as tracked by GfK. Cost per page calculated by ink cartridge average retail prices, divided by quoted ink yield as communicated by the manufacturer's websites
2. Quoted yields are extrapolated based on Epson original methodology from the print simulation of Test Patterns provided in ISO/IEC 24712 with replacement sets of ink. Quoted yields are NOT based on ISO/IEC 24711. Quoted yields may vary depending on the images that you are printing, the paper type that you are using, the frequency of your prints and environmental conditions such as temperature. During the initial printer setup, a certain amount of ink is used to fill the print head's nozzles, therefore the yield of the initial bundled set can be lower.
3. Determined in accordance with ISO/IEC 24734 showing the average of ESAT from the Office Category Test for default simplex. For more information visit www.epson.eu/testing