AISENS HDMI Cable V2.0 AOC Premium High Speed / Hec 4K@60Hz 4:4:4 18Gbps, A/MA/M, Black, 70m
Product code:
A148-0697
Brand:
AISENS
Product name:
HDMI Cable V2.0 AOC Premium High Speed / Hec 4K@60Hz 4:4:4 18Gbps, A/MA/M, Black, 70m
GTIN (EAN/UPC):
8436574708349
Bullet Points AISENS HDMI Cable V2.0 AOC Premium High Speed / Hec 4K@60Hz 4:4:4 18Gbps, A/MA/M, Black, 70m:
- Backwards compatible with previous HDMI specifications and works with all your existing HDMI devices
- Bandwidth up to 18Gbps
- Support RGB 4:4:4 HDCP2.2
- Supports video resolutions up to 4Kx2K@60Hz (3840x2160p) and 48 bit/px color depth
- Compatible with HDR10 (“High Dynamic Range”, high dynamic range), which offers higher contrast ratios and more vivid colors
- Compatible with up to 32 channels of uncompressed digital audio for pristine sound
- Enables 3D over HDMI when connected to HDMI devices
- Supports Audio Return Channel (ARC) functionality
Long product name AISENS HDMI Cable V2.0 AOC Premium High Speed / Hec 4K@60Hz 4:4:4 18Gbps, A/MA/M, Black, 70m:
HDMI Cable V2.0 AOC Premium High Speed / Hec 4K@60Hz 4:4:4 18Gbps, A/MA/M, Black, 70m
AISENS HDMI Cable V2.0 AOC Premium High Speed / Hec 4K@60Hz 4:4:4 18Gbps, A/MA/M, Black, 70m:
AISENS® – AOC premium high speed HDMI V2.0 cable with Ethernet with type A male connector on both ends.
Constructed from a blend of copper and fiber optic wire, this active cable is less sensitive to EMI interference, providing a clear and reliable audio/video signal, even in environments such as data centers, hospitals, and more.
High quality 24K gold shielded connectors. Multiple shielding for the maximum reduction of possible interferences. Manufactured with high-quality copper conductors (OFC-Oxygen Free Copper- 99.99%) that guarantees the highest transmission quality.
Constructed from a blend of copper and fiber optic wire, this active cable is less sensitive to EMI interference, providing a clear and reliable audio/video signal, even in environments such as data centers, hospitals, and more.
High quality 24K gold shielded connectors. Multiple shielding for the maximum reduction of possible interferences. Manufactured with high-quality copper conductors (OFC-Oxygen Free Copper- 99.99%) that guarantees the highest transmission quality.