Catalog Object Cloud
XPG

XPG PYMCORE 850w SFX GOLD Power Supply

Product code:
75261741
Brand:
XPG
Product name:
PYMCORE 850w SFX GOLD Power Supply
GTIN (EAN/UPC):
4711658152893, 0842243036329, 842243036329
Bullet Points XPG PYMCORE 850w SFX GOLD Power Supply:
  • 850 W 100 - 240 V 50/60 Hz
  • Motherboard power connector: 24-pin ATX
  • PC ATX 80 PLUS Gold
  • Active 9.2 cm 0 - 3100 RPM
  • Black
Warranty:
7 years
Long product name XPG PYMCORE 850w SFX GOLD Power Supply:
850W, 80 PLUS GOLD, 125 x 100 x 63.5 mm, 0.99 PFC, FDB
XPG PYMCORE 850w SFX GOLD Power Supply:
PYMCORE SFX
UNDERSIZED. OVERPOWERED.

Introducing PYMCORE SFX PSU, the high power-density solution for your Small Form Factor PC. PYMCORE features High-Duty Capacitor Array, a ground-breaking topology of multiple premium Japanese capacitors that significantly improves power stability and delivers 128% higher power density within 56% smaller dimensions. 80 PLUS and Cybenetics GOLD certified plus ATX 3.1 compliant, this undersized PSU is going to overpower your SFF-Ready build!

Small Yet Powerful
PYMCORE SFX PSU comes in a compact size which is 56% smaller than the regular ATX PSU, while delivering 128% higher power density, making it perfect match for Small Form Factor PC with limited space.

Certified But Not Statisified
PYMCORE SFX PSU is certified as GOLD rating by 80 PLUS and Cybenetics. Moreover, it upholds the commitment by XPG to provide even higher efficiency than the GOLD standards.

High-Duty Capacitor Array
PYMCORE SFX PSU features High-Duty Capacitor Array, a ground-breaking topology consisted of multiple premium Japanese capacitors that significantly reduces ripple and optimizes circuit layout. As a result, it delivers 235% power excursion with top quality and reliability.

Cool And Quiet
With the FDB Fan, PYMCORE SFX PSU keeps the components cool while maintaining at low noise level and offers proven durability.

Futureproof: ATX 3.1 Compliant
PYMCORE SFX PSU is fully compliant with the ATX 3.1 guidelines and includes the latest 12V-2x6 (600W) PCIe cable for all the power-demanding components on your next-gen platforms.

Match For SFF-Ready
PYMCORE SFX PSU is the perfect match for the SFF-Ready compatible cases to empower your SFF-Ready enthusiast RTX 50 series graphics cards and unleash uncompromising performance.