Catalog Object Cloud
Samsung

Samsung MB-MJ128K 128 GB MicroSDXC UHS-I Class 10

Product code:
MB-MJ128KA/EU
Brand:
Samsung
Product name:
MB-MJ128K
GTIN (EAN/UPC):
8806092767256
The letters ‘CE’ appear on many products traded on the extended Single Market in the European Economic Area (EEA). They signify that products sold in the EEA have been assessed to meet high safety, health, and environmental protection requirements. When you buy a new phone, a teddy bear, or a TV within the EEA, you can find the CE mark on them. CE marking also supports fair competition by holding all companies accountable to the same rules. CE marking is a part of the EU’s harmonisation legislation, which is mainly managed by Directorate-General for Internal market, Industry, Entrepreneurship and SMEs. The CE marking for Restriction of Hazardous Substances is managed by Directorate-General for Environment. Comprehensive guidance on the implementation of EU product rules can be found in the so-called Blue Guide.
UK Conformity Assessed (UKCA) marking is a conformity mark that indicates conformity with the applicable requirements for products sold within Great Britain.
Bullet Points Samsung MB-MJ128K 128 GB MicroSDXC UHS-I Class 10:
  • Built to last up to 140K hours of recording
  • Record and play in FHD/4K
  • Critical data. Safeguarded
Long product name Samsung MB-MJ128K 128 GB MicroSDXC UHS-I Class 10:
PRO Endurance microSD card 128GB
Samsung MB-MJ128K 128 GB MicroSDXC UHS-I Class 10:
Extreme endurance for monitoring devices
Take the worry out of always-on recording. Engineered to deliver longest lasting performance, the Samsung PRO Endurance is a perfect fit for CCTV, dash cams, and body cams. Capture your crucial moments in high-resolution, even in harsh conditions.

Built to last up to 140K hours of recording
Astoundingly reliable stamina. With capacities up to 256GB[1] , the PRO Endurance records and rewrites up to 140K hours (over 16 years)**]. Plus, your data is secured with a limited warranty up to 5 years.

Record and play in FHD/4K
The PRO Endurance optimises handling of large video files with read/write speeds up to 100/40MB/s[2]. Plus, FHD and 4K resolution support ensures that crucial moments are recorded in immense clarity and detail for the times you need them the most.

Critical data. Safeguarded.
From severe weather to extensive wear and tear, the PRO Endurance stands up to real-world situations. It is rigorously tested and proven resistant to magnets[3] , X-rays , water , drop , wearout , and withstands operating temperatures ranging from -25°C to 85°C.

World's No.1 Flash Memory
Experience the superior performance and reliability that you can get from the world's number one brand for flash memory since 2003. All firmware and components, including Samsung's world-renowned DRAM and NAND, are produced in-house, allowing end-to-end integration for quality you can trust.
Disclaimer Samsung MB-MJ128K 128 GB MicroSDXC UHS-I Class 10 $MB-MJ128KA/EU:
[1] 1. Actual usable storage capacity is measured with SD Formatter 3.1 tool with exFAT file system and may be less than labeled capacity.2. Varies by capacity: 256GB model up to 140,160 hours, 128GB model up to 70,080 hours, 64GB model up to 35,040 hours, 32GB model up to 17,520 hours. Based on Full HD(1920x1080) video content recorded at 26Mbps (3.25MB/s). Actual continuous recording time may vary depending on battery capacity of camera.3. Limited warranty terms are: 5-year for 128/256GB models, 3-year for 64GB model, 2-year for 32GB model, 1-year for SD adapter. For details, please visit: www.samsung.com/support.
[2] 1. Performance results are based on internal testing conditions,Read/write speeds may vary by host device interface, usage conditions and other factors.
1. Resists magnetic fields of up to 15,000 Gauss (the equivalent of a high-field MRI scanner)2. Protects from damage caused by airport X-ray machines3. Survives up to 72 hours in 1-meter depth of seawater4. Withstands drops up to 5 meters (16.4 feet)5. Passes a durability test of 10,000 swipes6. Non-operating from -40°C to 85°C.
[3] Samsung is not liable for any damages and/or loss of data or expenses incurred due to memory card data recovery.