Catalog Object Cloud
Nanocable

Nanocable 10.15.1013 HDMI cable 3 m HDMI Type A (Standard) Black

Product code:
10.15.1013
Brand:
Nanocable
Product name:
10.15.1013
GTIN (EAN/UPC):
8433281010932
Bullet Points Nanocable 10.15.1013 HDMI cable 3 m HDMI Type A (Standard) Black:
  • HDMI V2.0 cable with type A male connector on one end and female connector on the other end.
  • High quality gold shielded connectors.
  • Speed up to 18 Gbps.
  • Multiple shielding for maximum reduction of possible interference.
  • Manufactured with high quality copper conductors.
  • Backwards compatible with previous HDMI specifications.
  • Supports video resolutions up to 4Kx2K@60Hz.
  • Compatible with HDR (High Dynamic Range).
  • Supports audio return channel functionality.
  • Enables 3D.
  • Supports up to 32 channels of uncompressed digital audio.
  • Length: 3m
  • Colour: Black
  • Regulations: RoHS
  • Performance Test: 100% tested
Long product name Nanocable 10.15.1013 HDMI cable 3 m HDMI Type A (Standard) Black:
HDM 2.0 Extension Cable A/M-A/H, Black, 3 m
Nanocable 10.15.1013 HDMI cable 3 m HDMI Type A (Standard) Black:
HDMI V2.0 cable with Type A male connector on one end and Type A female connector on the other end