Catalog Object Cloud
Trust

Trust Azura Black 50 W

Product code:
25280
Brand:
Trust
Product name:
Azura
GTIN (EAN/UPC):
8713439252804
Bullet Points Trust Azura Black 50 W:
  • Rectangle 50 W Black
  • 100 - 10000 Hz
  • Wired & Wireless Bluetooth 3.5 mm connector AUX in
  • 1 pc(s)
Warranty:
2 years
Long product name Trust Azura Black 50 W:
50 W, 100 - 20000 Hz, USB, SD card, 3.5 mm, Bluetooth, 235 x 220 x 310 mm, 3800 g
Trust Azura Black 50 W:
Azura Wireless Party speaker
Wireless RGB-illuminated Bluetooth® party speaker to take the good vibes with you

You’ve got the party
The days of being stuck in one place are long gone – compact, lightweight (less than 4kg!), and with a built-in handle; the Azura Wireless Party Speaker is oh-so-easy to take on the go, meaning you can take your party to the park, beach or wherever you go!

Show your sounds
Sound meets vision with this party speaker. Complete with rainbow multicolour LED lights with four light effects, you can syncronise the illumination to the beat of your music. Hear it, see it, love it!

All night (or all day!)
Get ready for a party that doesn’t stop until you want it to. With a rechargeable battery that offers up to 11 hours of playtime on a single charge, you can dance and enjoy yourself from dusk til dawn.