Catalog Object Cloud
TP-Link

TP-Link TL-MR100 wireless router Fast Ethernet Single-band (2.4 GHz) 4G Black

Product code:
TL-MR100
Brand:
TP-Link
Product name:
TL-MR100
GTIN (EAN/UPC):
6935364088804, 6935364088811, 1210002609265, 1210002609258
Bullet Points TP-Link TL-MR100 wireless router Fast Ethernet Single-band (2.4 GHz) 4G Black:
  • Tabletop router Black
  • Single-band (2.4 GHz) Wi-Fi 4 (802.11n) 300 Mbit/s
  • Fast Ethernet
  • Ethernet WAN SIM card slot
  • Ethernet LAN (RJ-45) ports: 2
  • Quality of Service (QoS) support
Long product name TP-Link TL-MR100 wireless router Fast Ethernet Single-band (2.4 GHz) 4G Black:
2.4 GHz, 300 Mbps, IEEE 802.11b/g/n, 10/100Mbps LAN RJ-45, 10/100Mbps LAN/WAN RJ-45, 1x Nano SIM, 154×114×36 mm
TP-Link TL-MR100 wireless router Fast Ethernet Single-band (2.4 GHz) 4G Black:
No Configuration Needed Simply Plug and Play!
With an integrated 4G LTE modem and a built-in SIM card slot, all you need to do is inserting a micro SIM card and turning on the router. It has never been easier than enjoy a fast, stable Wi-Fi on 4G LTE network.

Share Your 4G LTE Network
Take full advantage of your cutting-edge 4G LTE network to download speed up to 150 Mbps. Share your 4G LTE network with multiple Wi-Fi devices and enjoy uninterrupted HD movies, rapid file downloads, and smooth video chats. Fully compatible with FDD-LTE and TDD-LTE to work with most service providers worldwide.

Robust Parental Controls
If you want to block harmful websites, set surfing time limits, check which sites your kids are using or just pause the internet, you can do it all.

Wi-Fi Where You Need It
Enjoy unconstrained convenience and versatility. MR100 has been tested in the field for years to ensure universal compatibility with 2 advanced LTE antennas to deliver a smooth connection. Simply plug in a micro SIM card and power on this elegant piece of device to utilize fast and stable Wi-Fi, whether you’re at home or working remotely.

Reliable Access for Up to 32 Devices Simultaneously
Easily share a 3G/4G connection with up to 32 wireless devices, such as phones, tablets, and laptops, at the same time. 1 LAN ports stand ready to provide internet for wired devices like desktop computers.