Lindy 5m USB Type C to HDMI 4K60 Adapter Cable with HDR
Product code:
43315
Brand:
Lindy
Product name:
5m USB Type C to HDMI 4K60 Adapter Cable with HDR
GTIN (EAN/UPC):
4002888433150
Bullet Points Lindy 5m USB Type C to HDMI 4K60 Adapter Cable with HDR:
- Creates a reliable 4K connection between a USB Type C equipped computer and an HDMI display at longer distances
- Supports HDMI resolutions up to 4K 4096x2160@60Hz
- High Dynamic Range support provides deeper blacks, brighter whites and a wider colour gamut
- Requires DisplayPort Alternate Mode support by the USB Port/Bus
- 2 year warranty
Long product name Lindy 5m USB Type C to HDMI 4K60 Adapter Cable with HDR:
5m USB Type C to HDMI 4K60 Adapter Cable with HDR
Lindy 5m USB Type C to HDMI 4K60 Adapter Cable with HDR:
Adapter cables are cables which feature two different connections and allow users to connect two devices which feature differing connection standards.
The Lindy USB Type C to HDMI 4K60 Adapter Cable with HDR allows users to easily add external video capabilities to a computer featuring the USB Type C port with additional support for DisplayPort Alternate Mode. The HDMI connector of the adapter cable can be directly connected to the HDMI display with the 5m cable allowing for additional flexibility when positioning the HDMI display - perfect for a simple and adaptable installation. The cable combines a sleek yet functional design with superior performance to provide a reliable 4K connection over distances not possible with standard cables. An active chipset, housed neatly in the centre of the cable, allows active cables to amplify HDMI signals effectively creating much longer HDMI transmissions without the need for additional repeaters or extenders.
With support for resolutions up to 4096x2160@60Hz and with additional support for High Dynamic Range, 4K content can be viewed with crystal clear clarity, enhanced contrast and more lifelike colour. These cables are great for creating eye-catching retail displays, innovative working environments or immersive video playback in sports bars and home cinema installations. Support for uncompressed multi-channel audio allows for an impressive three-dimensional surround sound performance to compliment detailed, clear video.
This cable is powered by the USB Bus, so no external power supply is needed and with 'Plug and Play' installation, this converter cable can be installed into an AV system with minimum difficulty, ideal for both professional and first time users.
The Lindy USB Type C to HDMI 4K60 Adapter Cable with HDR allows users to easily add external video capabilities to a computer featuring the USB Type C port with additional support for DisplayPort Alternate Mode. The HDMI connector of the adapter cable can be directly connected to the HDMI display with the 5m cable allowing for additional flexibility when positioning the HDMI display - perfect for a simple and adaptable installation. The cable combines a sleek yet functional design with superior performance to provide a reliable 4K connection over distances not possible with standard cables. An active chipset, housed neatly in the centre of the cable, allows active cables to amplify HDMI signals effectively creating much longer HDMI transmissions without the need for additional repeaters or extenders.
With support for resolutions up to 4096x2160@60Hz and with additional support for High Dynamic Range, 4K content can be viewed with crystal clear clarity, enhanced contrast and more lifelike colour. These cables are great for creating eye-catching retail displays, innovative working environments or immersive video playback in sports bars and home cinema installations. Support for uncompressed multi-channel audio allows for an impressive three-dimensional surround sound performance to compliment detailed, clear video.
This cable is powered by the USB Bus, so no external power supply is needed and with 'Plug and Play' installation, this converter cable can be installed into an AV system with minimum difficulty, ideal for both professional and first time users.