TP-Link Omada VPN Router with 10G Ports
Product code:
ER8411
Brand:
TP-Link
Product family:
Omada
Product name:
Omada VPN Router with 10G Ports
GTIN (EAN/UPC):
4897098683309, 4897098683132, 0840030703300, 840030703300
Bullet Points TP-Link Omada VPN Router with 10G Ports:
- Integrated into Omada SDN: Zero-Touch Provisioning (ZTP), Centralized Cloud Management, and Intelligent Monitoring
- Centralized Management: Cloud access and Omada app for ultra convenience and easy management
- Two 10GE SFP+ Ports: 1× WAN and 1× WAN/LAN 10GE SFP+ ports provide high-bandwidth aggregation connectivity
- Up to 10 WAN Ports: Fiber and RJ45 WAN ports with load balance raise the utilization rate of multi-line broadband
- Highly Secure VPN: Enterprise-standard SSL/ IPSec / PPTP / L2TP VPN & OpenVPN / L2TP over IPSec VPN are ideal for use across multiple branches and for WFH
- Abundant Security Features: Powerful Firewall, DoS defense, IP/MAC/URL filtering, and IP-MAC Binding, and One-Click ALG Activation provide world-class security
Warranty:
3 year limited warranty
Long product name TP-Link Omada VPN Router with 10G Ports:
2× 10GE SFP+, 8× 1GE RJ45, 1× 1GE SFP WAN/LAN, 1× RJ45 Console, 2× USB Ports, 4MB SPI NOR + 256 MB NAND, 4 GB DDR4, 440 × 220 × 44 mm
TP-Link Omada VPN Router with 10G Ports:
Future-Proof Your Business with 10G Enterprise Connectivity
Omada VPN Router with 10G Ports
Centralized Cloud Management
Seamless integration into the Omada SDN platform
Quad-Core 2.2 GHz CPU
Enterprise–level hardware design provides maximum performance
Two 10GE SFP+ Ports
High-bandwidth aggregation with 1× WAN and 1× WAN/LAN ports
Up to 10 WAN Ports
Multi-WAN Load Balance raises the utilization rate of multi-line broadband
Two USB 3.0 Ports
Available 4G/3G Modem connection for LTE WAN backup
High-Capacity Performance
Supports up to 2,300,000 concurrent sessions
High-Security VPN
Enterprise-standard SSL / IPSec / PPTP / L2TP VPN & OpenVPN / L2TP over IPSec VPN
Enhanced Security
Powerful Firewall, DoS defense, IP/MAC/URL/ Keyword filtering
Dual Redundant Power Supplies
Carrier-class reliability for enterprise networking
High-Capacity Performance with Quad-Core 2.2 GHz CPU
Manage your entire business network with the right amount of processing power. Dual redundant power supplies further ensure carrier-class reliability for enterprise networking.
Maximize the 10G Broadband with Omada Enterprise Gateway
Maximized 10G Broadband with the Omada Enterprise Gateway Build your lightning-fast network with Omada ER8411 — an enterprise VPN router with 10G ports. It surpasses the need for high-speed, reliable, and safe enterprise networks, ideal for large-scale deployments such as offices, schools, and hotels.
10× WAN Ports & One USB WAN for Mobile Broadband
Up to 10× WAN SFP+, SFP, and RJ45 ports allow the router to support various internet access requirements. Multi-WAN Load Balancing distributes data streams according to the bandwidth proportion of every WAN port to raise the utilization rate of multi-line broadband. Connect a 4G/3G modem to one of the USB 3.0 ports for LTE WAN backup.
High-Security and High-Performance VPN
ER8411 supports pass-through traffic and multiple VPN protocols, including SSL, IPSec, PPTP, and L2TP in Client/Server mode. One-click auto IPSec VPN simplifies VPN configuration and facilitates network management and deployment. The router also features built-in VPN engine hardware, allowing support and management of hundreds of IPSec, PPTP, L2TP, SSL VPN, and OpenVPN Tunnels.
Robust Security Features
Powerful Firewall
Advanced firewall policies protect your network and data.
IP/MAC/URL/Keyword Filtering
Forcefully prevent viruses and attacks from intruders.
Convenient VLAN Support
Create virtual network segments for enhanced security and simplified network management.
IP-MAC Binding
Reserves static IP assignment for clients to defend against ARP attacks and spoofing.
DoS Defense
Automatically detects and blocks Denial of Service (DoS) attacks such as TCP/UDP/ICMP Flooding, Ping of Death, and other related threats.
One-Click ALG Activation
One-Click ALG Activation for applications such as FTP, H323, SIP, IPSec, and PPTP.
Seamless Integration into Omada SDN
The Omada Software Defined Networking (SDN) platform integrates network devices including access points, switches, and routers to provide 100% centralized cloud management and create a highly scalable network—all controlled from a single interface.
Omada VPN Router with 10G Ports
Centralized Cloud Management
Seamless integration into the Omada SDN platform
Quad-Core 2.2 GHz CPU
Enterprise–level hardware design provides maximum performance
Two 10GE SFP+ Ports
High-bandwidth aggregation with 1× WAN and 1× WAN/LAN ports
Up to 10 WAN Ports
Multi-WAN Load Balance raises the utilization rate of multi-line broadband
Two USB 3.0 Ports
Available 4G/3G Modem connection for LTE WAN backup
High-Capacity Performance
Supports up to 2,300,000 concurrent sessions
High-Security VPN
Enterprise-standard SSL / IPSec / PPTP / L2TP VPN & OpenVPN / L2TP over IPSec VPN
Enhanced Security
Powerful Firewall, DoS defense, IP/MAC/URL/ Keyword filtering
Dual Redundant Power Supplies
Carrier-class reliability for enterprise networking
High-Capacity Performance with Quad-Core 2.2 GHz CPU
Manage your entire business network with the right amount of processing power. Dual redundant power supplies further ensure carrier-class reliability for enterprise networking.
Maximize the 10G Broadband with Omada Enterprise Gateway
Maximized 10G Broadband with the Omada Enterprise Gateway Build your lightning-fast network with Omada ER8411 — an enterprise VPN router with 10G ports. It surpasses the need for high-speed, reliable, and safe enterprise networks, ideal for large-scale deployments such as offices, schools, and hotels.
10× WAN Ports & One USB WAN for Mobile Broadband
Up to 10× WAN SFP+, SFP, and RJ45 ports allow the router to support various internet access requirements. Multi-WAN Load Balancing distributes data streams according to the bandwidth proportion of every WAN port to raise the utilization rate of multi-line broadband. Connect a 4G/3G modem to one of the USB 3.0 ports for LTE WAN backup.
High-Security and High-Performance VPN
ER8411 supports pass-through traffic and multiple VPN protocols, including SSL, IPSec, PPTP, and L2TP in Client/Server mode. One-click auto IPSec VPN simplifies VPN configuration and facilitates network management and deployment. The router also features built-in VPN engine hardware, allowing support and management of hundreds of IPSec, PPTP, L2TP, SSL VPN, and OpenVPN Tunnels.
Robust Security Features
Powerful Firewall
Advanced firewall policies protect your network and data.
IP/MAC/URL/Keyword Filtering
Forcefully prevent viruses and attacks from intruders.
Convenient VLAN Support
Create virtual network segments for enhanced security and simplified network management.
IP-MAC Binding
Reserves static IP assignment for clients to defend against ARP attacks and spoofing.
DoS Defense
Automatically detects and blocks Denial of Service (DoS) attacks such as TCP/UDP/ICMP Flooding, Ping of Death, and other related threats.
One-Click ALG Activation
One-Click ALG Activation for applications such as FTP, H323, SIP, IPSec, and PPTP.
Seamless Integration into Omada SDN
The Omada Software Defined Networking (SDN) platform integrates network devices including access points, switches, and routers to provide 100% centralized cloud management and create a highly scalable network—all controlled from a single interface.