Hisense This cross door fridge with a varnished grey finish combines spacious storage with a sleek design. Adjust settings remotely with Wi Fi, prevent ice buildup with No Frost, and keep groceries neatly organized with flexible shelving and compartments.
Product code:
20012849
Brand:
Hisense
Product name:
This cross door fridge with a varnished grey finish combines spacious storage with a sleek design. Adjust settings remotely with Wi Fi, prevent ice buildup with No Frost, and keep groceries neatly organized with flexible shelving and compartments.
GTIN (EAN/UPC):
6921727078506
Bullet Points Hisense This cross door fridge with a varnished grey finish combines spacious storage with a sleek design. Adjust settings remotely with Wi Fi, prevent ice buildup with No Frost, and keep groceries neatly organized with flexible shelving and compartments.:
- Multi door Freestanding 483 L Grey
- 304 L No Frost (fridge) Multi-Airflow system (fridge) Super Cool function
- 87 L Bottom-placed No Frost (freezer) 8 kg/24h 4*
- Fresh zone compartment
- SN-N 10 °C 43 °C
- 37 dB C
- E 293 kWh 145 W
- Inverter technology
- 88 kg
Long product name Hisense This cross door fridge with a varnished grey finish combines spacious storage with a sleek design. Adjust settings remotely with Wi Fi, prevent ice buildup with No Frost, and keep groceries neatly organized with flexible shelving and compartments.:
This cross door fridge with a varnished grey finish combines spacious storage with a sleek design. Adjust settings remotely with Wi Fi, prevent ice buildup with No Frost, and keep groceries neatly organized with flexible shelving and compartments.
Hisense This cross door fridge with a varnished grey finish combines spacious storage with a sleek design. Adjust settings remotely with Wi Fi, prevent ice buildup with No Frost, and keep groceries neatly organized with flexible shelving and compartments.:
Dual-Tech Cooling
Your freshness, our priority! The Dual-Tech Cooling system is designed to create the optimal environment for your food. With separate cooling systems for the fridge and freezer, each equipped with tailored coolers to maintain ideal humidity and temperature, you can say goodbye to mixed odors and temperature fluctuations.
Triple Zone
This fridge-freezer is fully adaptable to your needs. It has three different compartments with flexible temperatures - fridge, freezer, and My Fresh Choice section, each with their own controls. You can set the fridge and the freezer to whatever temperature suits you most. My Fresh Choise compartment is perfect if you need more fridge or freezer space, depending on your daily need, because it has the biggest temperature span.
Bottom Cooling System
Designed to intake the air from left and outlet the air from the right, we successfully separate the cold air that comes from the outside and the hot air at the air outlet. This creates airflow between the bottom of the refrigerator and the ground, improving energy efficiency and allowing the kitchen fit design.
Smart Connectivity
Thanks to the smart WI-FI mode, your life is a lot more convenient. You can adjust the refrigerator's temperature settings by your smart phone via ConnectLife APP even when you’re far from home.
Metal-Tech Cooling
Redefine refrigeration elegance with Hisense's Metal Tech Cooling. This ingenious feature combines a stainless steel back wall for consistent, energy-efficient cooling with a sleek design, enhancing your kitchen's style and functionality. Embrace a new standard of freshness and premium aesthetics in one sophisticated package.
Recessed Metal Handle
Discover the hidden charm of the Recessed Handle from Hisense, where elegance meets innovation. This inverted handle not only emphasizes the elegant look of the refrigerator, but also has better durability. By combining functionality with minimalist design, Hisense turns your daily interactions into moments of refined simplicity.
Large Capacity
It has a big capacity, so there’s plenty of space in the fridge and freezer to store any shape or type of food. It also has four doors that open out wide, so you can see everything at a glance.
Multi Air Flow
Thanks to the even distribution of cold air achieved by the smart Multi Air Flow System, optimal temperature is consistently maintained throughout your fridge freezer. It helps keep your food chilled to perfection no matter where it is placed.
Super Cool
The Super Cool function can cool down the internal temperature quickly and keeps the fridge compartment to a regular +2℃ for 6 hours. This is great to help keep the flavour, color and nutritional value of fresh food.
Durable Inverter
The Durable Inverter technology adjusts the power as required and keeps your food perfectly chilled while reducing energy consumption. With this innovative system, you not only save money on your energy bills, but also enjoy quieter and more stable performance. Enjoy a whisper-quiet kitchen, reduced spending and a fridge that's built to last.
Door Alarm
This function will alert you if you'd left the fridge or freezer door opened. The smart sensor will detect that the doors are open, and keep the food freshen.
Cross Door fridge-freezer
Featuring the iconic cross door design, this Hisense refrigerator offers three different temperatures zones - fridge, freezer and convertible zone. All that to help your food last as long as possible.
Total No Frost
It provides a suitable condition which keeps food fresh and nutritious longer as no frost can be found in refrigerator, which means you don’t need to waste your cherish time to defrost.
My Fresh Choice
Maintain complete temperature control by customizing your storage space with the My Fresh Choice zone. Effortlessly convert it from fridge to freezer, adjusting temperatures from -18°C to +5°C based on your storage preferences. Tailor the temperature to create an optimal environment for your food, effectively extending its freshness and preserving its exquisite taste.
LED Display
The LED Display ensures all functions and temperature settings are clearly seen from the display panel.
Your freshness, our priority! The Dual-Tech Cooling system is designed to create the optimal environment for your food. With separate cooling systems for the fridge and freezer, each equipped with tailored coolers to maintain ideal humidity and temperature, you can say goodbye to mixed odors and temperature fluctuations.
Triple Zone
This fridge-freezer is fully adaptable to your needs. It has three different compartments with flexible temperatures - fridge, freezer, and My Fresh Choice section, each with their own controls. You can set the fridge and the freezer to whatever temperature suits you most. My Fresh Choise compartment is perfect if you need more fridge or freezer space, depending on your daily need, because it has the biggest temperature span.
Bottom Cooling System
Designed to intake the air from left and outlet the air from the right, we successfully separate the cold air that comes from the outside and the hot air at the air outlet. This creates airflow between the bottom of the refrigerator and the ground, improving energy efficiency and allowing the kitchen fit design.
Smart Connectivity
Thanks to the smart WI-FI mode, your life is a lot more convenient. You can adjust the refrigerator's temperature settings by your smart phone via ConnectLife APP even when you’re far from home.
Metal-Tech Cooling
Redefine refrigeration elegance with Hisense's Metal Tech Cooling. This ingenious feature combines a stainless steel back wall for consistent, energy-efficient cooling with a sleek design, enhancing your kitchen's style and functionality. Embrace a new standard of freshness and premium aesthetics in one sophisticated package.
Recessed Metal Handle
Discover the hidden charm of the Recessed Handle from Hisense, where elegance meets innovation. This inverted handle not only emphasizes the elegant look of the refrigerator, but also has better durability. By combining functionality with minimalist design, Hisense turns your daily interactions into moments of refined simplicity.
Large Capacity
It has a big capacity, so there’s plenty of space in the fridge and freezer to store any shape or type of food. It also has four doors that open out wide, so you can see everything at a glance.
Multi Air Flow
Thanks to the even distribution of cold air achieved by the smart Multi Air Flow System, optimal temperature is consistently maintained throughout your fridge freezer. It helps keep your food chilled to perfection no matter where it is placed.
Super Cool
The Super Cool function can cool down the internal temperature quickly and keeps the fridge compartment to a regular +2℃ for 6 hours. This is great to help keep the flavour, color and nutritional value of fresh food.
Durable Inverter
The Durable Inverter technology adjusts the power as required and keeps your food perfectly chilled while reducing energy consumption. With this innovative system, you not only save money on your energy bills, but also enjoy quieter and more stable performance. Enjoy a whisper-quiet kitchen, reduced spending and a fridge that's built to last.
Door Alarm
This function will alert you if you'd left the fridge or freezer door opened. The smart sensor will detect that the doors are open, and keep the food freshen.
Cross Door fridge-freezer
Featuring the iconic cross door design, this Hisense refrigerator offers three different temperatures zones - fridge, freezer and convertible zone. All that to help your food last as long as possible.
Total No Frost
It provides a suitable condition which keeps food fresh and nutritious longer as no frost can be found in refrigerator, which means you don’t need to waste your cherish time to defrost.
My Fresh Choice
Maintain complete temperature control by customizing your storage space with the My Fresh Choice zone. Effortlessly convert it from fridge to freezer, adjusting temperatures from -18°C to +5°C based on your storage preferences. Tailor the temperature to create an optimal environment for your food, effectively extending its freshness and preserving its exquisite taste.
LED Display
The LED Display ensures all functions and temperature settings are clearly seen from the display panel.