EnGenius Cloud Managed Switch 24-port GbE PoE.af/at(+) 410W 4x10Gb SFP+ L2+ 19i
Product code:
ECS1528FP
Brand:
EnGenius
Product name:
Cloud Managed Switch 24-port GbE PoE.af/at(+) 410W 4x10Gb SFP+ L2+ 19i
GTIN (EAN/UPC):
4713361934995, 0655216009660, 655216009660
Bullet Points EnGenius Cloud Managed Switch 24-port GbE PoE.af/at(+) 410W 4x10Gb SFP+ L2+ 19i:
- 24 x gigabit PoE+ ports for high-speed connections
- 4 x 10Gbps SFP+ uplink ports for bandwidth-intensive applications
- 24 x 802.3 at/af PoE+ ports with 410W PoE budget
- Zero touch provisioning, centralized cloud management and visualized monitoring
- Hybrid cloud switch supports flexible management options such as EnGenius Cloud or standalone
- Robust security that supports Port based / MAC based ACL Storm control, DHCP Snooping, DOS Attack Prevention, 802.1X & RADIUS Authentication and more
- Optimized for quality voice and video traffic with Voice-VLAN feature
- PoE Extended Mode - Extend PoE Ethernet cable deploying range up to 250 meters
- PD Lifeguard - Real-time detecting and auto-reboot PoE power for failed camera
- Continuous PoE Power - Steady supply of PoE power for camera during switch upgrades
Long product name EnGenius Cloud Managed Switch 24-port GbE PoE.af/at(+) 410W 4x10Gb SFP+ L2+ 19i:
24 x 10/100/1000 Mbps Ports + 4x SFP+ Ports, 128Gbps, 512MB SDRAM, 128MB Flash, 410w 1-24 PoE, 260 x 440 x 44 mm, 4.7 kg
EnGenius Cloud Managed Switch 24-port GbE PoE.af/at(+) 410W 4x10Gb SFP+ L2+ 19i:
EnGenius Cloud Managed Layer 2+ Switch ECS1528FP offers 24 Gigabit PoE+ ports, 4 10G SFP+ uplink ports, and a 410W budget, ideal for SMBs. It supports zero-touch provisioning and centralized cloud management. With advanced security features, Voice-VLAN, and PoE Extended Mode, it optimizes network efficiency for quality voice and video traffic, enabling peak performance for SMBs