UNYKAch PC Case ATX REVELAT Madeira Black
Product code:
UK121804
Brand:
UNYKAch
Product name:
PC Case ATX REVELAT Madeira Black
GTIN (EAN/UPC):
8436617921100
Bullet Points UNYKAch PC Case ATX REVELAT Madeira Black:
- Midi Tower PC Gaming
- ATX, EATX, micro ATX
- Supported HDD sizes: 2.5,3.5" HDD/SSD combo cage
- Number of 2.5" bays: 2 Number of 3.5" bays: 2
- Side window Tempered glass panel(s) Anti-dust filter
- Acrylonitrile butadiene styrene (ABS), SGCC, Tempered glass, Wood
- Black, Wood
Long product name UNYKAch PC Case ATX REVELAT Madeira Black:
PC Case ATX REVELAT Madeira Black
UNYKAch PC Case ATX REVELAT Madeira Black:
The Unykach Revelat MADEIRA Black is the perfect fusion of nature and technology. Each case is a unique piece, featuring carefully selected wooden slats and a high-strength tempered glass side panel. It is a statement of style, a perfect balance between organic and modern design.
Beyond its aesthetics, this ATX tower is engineered for maximum performance and versatility. It supports E-ATX, ATX, and Micro ATX motherboards, accommodates graphics cards up to 425 mm, and allows for the installation of 360 mm liquid cooling, ensuring optimal airflow to keep hardware at the ideal temperature.
Its tempered glass side panel showcases every component with style, while its advanced connectivity includes USB 3.0 and Type-C Gen 2 ports for a more efficient experience. With an optimized cooling design and ample space for fans, the Revelat Madeira Black is the perfect choice for those seeking the perfect balance between premium design and high performance.
The tempered glass side panel provides a clear view of your machine, while the top panel features USB 3.0 and Type-C Gen 2 ports for a more efficient experience.
For gamers who value design as much as power, and for creators who seek a setup with personality: Revelat MADEIRA is not just a case—it’s the essence of your PC.
ELEGANT DESIGN & EXCEPTIONAL VISIBILITY
Showcase the power and beauty of your gaming setup with Revelat MADEIRA. This exclusive case combines the warmth of natural wood slats on the open front panel with the transparency of a tempered glass side panel, allowing you to admire every component of your PC. Design and performance in perfect harmony.
REVELAT MADEIRA BLACK ATX
– Tempered Glass Side Panel.
– 2 x USB 3.0 / 1 x USB Type-C GEN 2 + HD Audio.
– Compatible with GPUs up to 425 mm.
– Compatible with liquid cooling systems up to 360 mm.
ADVANCED CONNECTIVITY & TOTAL CONTROL
The Revelat MADEIRA is equipped with next-generation connectivity options for the best experience. The top panel includes a USB Type-C 3.1 Gen2 port for ultra-fast data transfers, two USB 3.0 ports, and an HD audio jack for seamless connection to your latest peripherals.
Additionally, it features an LED control button, allowing you to customize the interior lighting with ease and tailor it to your style.
Top Panel Layout:
1 - On/Off
2 - Reset
3-5 - USB 3.0
4 - Audio
6 - USB Type C 3.1 Gen 2
7 - LED
SPACE FOR YOUR HIGH-END HARDWARE
The Unykach Revelat MADEIRA tower is designed with a spacious and optimized interior, ideal for high-performance users. Measuring 454 mm (L) x 218 mm (W) x 470 mm (H), it supports large-format motherboards (E-ATX, ATX, Micro ATX, ITX), next-generation graphics cards, and advanced cooling systems.
- Supports air coolers up to 170 mm
- Compatible with GPUs up to 425 mm
Flexible storage options:
- 2 x 2.5" + 2 x 3.5" drives
- 3 x 2.5" + 1 x 3.5" drive
CUSTOMIZED COOLING
The Revelat MADEIRA tower offers total cooling flexibility, allowing you to install up to 10 fans for optimal airflow. If you prefer a quieter and more efficient solution, it supports liquid cooling systems up to 360 mm, which can be installed on the top panel
DUST PROTECTION
The Revelat MADEIRA chassis features multiple ventilation grilles and includes two strategically placed dust filters (top and bottom). Thanks to its magnetic system, the filters can be easily removed and reattached, ensuring quick and efficient maintenance whenever needed.
NATURAL WOOD
The natural wood slats featured on this panel display inherent variations in color and grain, highlighting the authenticity and character of real wood. Each slat is crafted from different parts of the tree, resulting in unique tones shaped by natural light exposure during growth.
These color differences are not flaws—they're a mark of genuine material. Real wood is never completely uniform; every piece has its own unique texture and identity. A protective varnish enhances these natural features while preserving the original beauty of the wood.
Over time, the wood may slightly shift in tone due to exposure to light, evolving within a natural and harmonious palette. This subtle transformation is part of the charm and timeless appeal of real wood.
Beyond its aesthetics, this ATX tower is engineered for maximum performance and versatility. It supports E-ATX, ATX, and Micro ATX motherboards, accommodates graphics cards up to 425 mm, and allows for the installation of 360 mm liquid cooling, ensuring optimal airflow to keep hardware at the ideal temperature.
Its tempered glass side panel showcases every component with style, while its advanced connectivity includes USB 3.0 and Type-C Gen 2 ports for a more efficient experience. With an optimized cooling design and ample space for fans, the Revelat Madeira Black is the perfect choice for those seeking the perfect balance between premium design and high performance.
The tempered glass side panel provides a clear view of your machine, while the top panel features USB 3.0 and Type-C Gen 2 ports for a more efficient experience.
For gamers who value design as much as power, and for creators who seek a setup with personality: Revelat MADEIRA is not just a case—it’s the essence of your PC.
ELEGANT DESIGN & EXCEPTIONAL VISIBILITY
Showcase the power and beauty of your gaming setup with Revelat MADEIRA. This exclusive case combines the warmth of natural wood slats on the open front panel with the transparency of a tempered glass side panel, allowing you to admire every component of your PC. Design and performance in perfect harmony.
REVELAT MADEIRA BLACK ATX
– Tempered Glass Side Panel.
– 2 x USB 3.0 / 1 x USB Type-C GEN 2 + HD Audio.
– Compatible with GPUs up to 425 mm.
– Compatible with liquid cooling systems up to 360 mm.
ADVANCED CONNECTIVITY & TOTAL CONTROL
The Revelat MADEIRA is equipped with next-generation connectivity options for the best experience. The top panel includes a USB Type-C 3.1 Gen2 port for ultra-fast data transfers, two USB 3.0 ports, and an HD audio jack for seamless connection to your latest peripherals.
Additionally, it features an LED control button, allowing you to customize the interior lighting with ease and tailor it to your style.
Top Panel Layout:
1 - On/Off
2 - Reset
3-5 - USB 3.0
4 - Audio
6 - USB Type C 3.1 Gen 2
7 - LED
SPACE FOR YOUR HIGH-END HARDWARE
The Unykach Revelat MADEIRA tower is designed with a spacious and optimized interior, ideal for high-performance users. Measuring 454 mm (L) x 218 mm (W) x 470 mm (H), it supports large-format motherboards (E-ATX, ATX, Micro ATX, ITX), next-generation graphics cards, and advanced cooling systems.
- Supports air coolers up to 170 mm
- Compatible with GPUs up to 425 mm
Flexible storage options:
- 2 x 2.5" + 2 x 3.5" drives
- 3 x 2.5" + 1 x 3.5" drive
CUSTOMIZED COOLING
The Revelat MADEIRA tower offers total cooling flexibility, allowing you to install up to 10 fans for optimal airflow. If you prefer a quieter and more efficient solution, it supports liquid cooling systems up to 360 mm, which can be installed on the top panel
DUST PROTECTION
The Revelat MADEIRA chassis features multiple ventilation grilles and includes two strategically placed dust filters (top and bottom). Thanks to its magnetic system, the filters can be easily removed and reattached, ensuring quick and efficient maintenance whenever needed.
NATURAL WOOD
The natural wood slats featured on this panel display inherent variations in color and grain, highlighting the authenticity and character of real wood. Each slat is crafted from different parts of the tree, resulting in unique tones shaped by natural light exposure during growth.
These color differences are not flaws—they're a mark of genuine material. Real wood is never completely uniform; every piece has its own unique texture and identity. A protective varnish enhances these natural features while preserving the original beauty of the wood.
Over time, the wood may slightly shift in tone due to exposure to light, evolving within a natural and harmonious palette. This subtle transformation is part of the charm and timeless appeal of real wood.