Catalog Object Cloud
TP-Link

TP-Link Omada EAP725-Wall 5012 Mbit/s White Power over Ethernet (PoE)

Product code:
EAP725-WALL
Brand:
TP-Link
Product family:
Omada
Product name:
EAP725-Wall
GTIN (EAN/UPC):
8885020626353, 1210002607582, 0810142823173, 810142823173
Bullet Points TP-Link Omada EAP725-Wall 5012 Mbit/s White Power over Ethernet (PoE):
  • BE3600 Wi-Fi 7 (2882 Mbps on 5 GHz + 688 Mbps on 2.4 GHz)
  • 1× 2.5G PoE input port + 1× 2.5G pass-through port + 2× Gigabit RJ45 downlink ports
  • 160 MHz bandwidth enables many more simultaneous transmissions
  • Multi-RUs ensure the high performance of your network
  • Advanced Functions: Centralized management, Mesh, and Seamless Roaming
Warranty:
3 year limited warranty
Long product name TP-Link Omada EAP725-Wall 5012 Mbit/s White Power over Ethernet (PoE):
BE3600 Wi-Fi 7 (2882 Mbps on 5 GHz + 688 Mbps on 2.4 GHz), 2× 2.5G Ethernet, 2× Gigabit Ethernet, 802.3at/bt PoE, 143 × 86 × 40 mm
TP-Link Omada EAP725-Wall 5012 Mbit/s White Power over Ethernet (PoE):
BE3600 WiFi 7 Wall
Plate Access Point for
Ultra-Fast Connectivity


Optimized Wired Performance
with 2.5G PoE Ports

With 2.5G PoE input and pass-through ports, along with two Gigabit RJ45 ports, enjoy high-speed data transfers and connect multiple devices to your gigabit network. Wired devices, such as IP Phones, can be powered without the need for additional electrical cables.

Seamless Integration into the Omada SDN
Remotely manage your access points, switches, and routers across multiple sites — all from a single interface.