Catalog Object Cloud
Viewsonic

Viewsonic VX Series VX2479A-HD-PRO computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black

Product code:
VX2479A-HD-PRO
Brand:
Viewsonic
Product family:
VX Series
Product name:
VX2479A-HD-PRO
GTIN (EAN/UPC):
0766907031133, 766907031133
E means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points Viewsonic VX Series VX2479A-HD-PRO computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:
  • SuperClear® IPS panel
  • 240Hz Refresh rate delivers fluid visuals
  • Rapid 1ms MPRT for crisp image
  • AMD FreeSync™ eliminates screen tearing and reduce stuttering
  • HDR10 Delivers Stellar Contrast and Color Accuracy
  • HDMI, Display Port inputs for simple connectivity
Long product name Viewsonic VX Series VX2479A-HD-PRO computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:
24” 240Hz Gaming Monitor
Viewsonic VX Series VX2479A-HD-PRO computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:
The ViewSonic VX2479A-HD-PRO is a 24” FHD monitor featuring HDMI. It is also equipped with SuperClear® IPS technology, delivering stunning image quality with brilliant visual performance. While the VX2479A-HD-PRO's high 240Hz refresh rate supports smooth visuals and minimal input lag. You may think it doesn’t get better than this, but it does. Not only will you get the job done — be it grueling gaming sessions, video and photo editing, or office assignments — you'll be working on a sleek, beautifully designed monitor.