Catalog Object Cloud
TP-Link

TP-Link UE300 Ethernet 1000 Mbit/s

Product code:
UE300 V1
Brand:
TP-Link
Product name:
UE300
GTIN (EAN/UPC):
6935364091750, 5054629797242
Bullet Points TP-Link UE300 Ethernet 1000 Mbit/s:
  • Fastest USB 3.0 and Gigabit solution ensure high speed transfer rate
  • Plug and Play in Windows (XP/Vista/7/8/8.1), Mac OS X (10.9/10.10), Linux OS. Note: Driver required for Mac OS X (10.5-10.8)
  • Foldable and Portable design ideally suits your Ultrabook
Warranty:
3 year limited warranty
Long product name TP-Link UE300 Ethernet 1000 Mbit/s:
10/100/1000Mbps RJ45 Ethernet Port, USB 3.0 Port, RTL8153, 71 x 26 x 16.2mm
TP-Link UE300 Ethernet 1000 Mbit/s:
USB 3.0 to Gigabit Ethernet Network Adapter
UE300

Compact and Portable Design
A nicely built compact sized ethernet adapter makes it easier to store in your pocket.

Plug & Play without installing driver
UE300 supports Plug and Play feature for devices running Windows (Windows XP/Vista/7/8/8.1/10), *Mac OS X (10.9/10.10) and Linux OS.

Fast and Stable Data Transfer
Equipped with a USB 3.0 port and Gigabit Ethernet port, UE300 provides a high speed data transfer rate up to 1000 Mbps.

Expand the Connectivity
UE300 adds Gigabit Ethernet network connectivity to those devices without Ethernet LAN port, such as Ultrabook or MacBook Air, through a USB 3.0 port, also being compatible with USB 2.0 and USB1.1 standard.