Rexel Momentum X410 Cross Cut Paper Shredder P4
Product code:
2104571EU
Brand:
Rexel
Product name:
Momentum X410 Cross Cut Paper Shredder P4
GTIN (EAN/UPC):
5028252523240
Bullet Points Rexel Momentum X410 Cross Cut Paper Shredder P4:
- Shreds up to 10 sheets of paper in one go
- High security level shredding with P4, Cross Cut 4x30mm pieces
- Shred more paper for longer with a 6 minute continuous run time
- Anti jam technology, shredder automatically stops and reverses when too much paper is inserted
- Easily shreds multiple documents, even with staples and paperclips on the corners
- Simple intuitive touch control buttons for easy operation; shredder can be locked when unsupervised
- A large 23L bin capacity which holds 225 A4 sheets
- Quiet operation, so minimal disruption in the home or office
Long product name Rexel Momentum X410 Cross Cut Paper Shredder P4:
Momentum X410 Cross Cut Paper Shredder P4
Rexel Momentum X410 Cross Cut Paper Shredder P4:
The power to shred more! Rexel Momentum X410 Paper Shredder shreds up to 10 sheets in one go, with a 6 minute continuous run time, making it ideal for home use. The X410 comes with anti jam technology to guarantee uninterrupted shredding. P4 Cross Cut 4x30mm pieces. Quiet, with simple, intuitive, touch control buttons for easy operation and a generous 23L bin capacity (225 A4 sheets)