Catalog Object Cloud
D-Link

D-Link USB-C to Gigabit Ethernet Adapter

Product code:
DUB-E130
Brand:
D-Link
Product name:
D-Link USB-C to Gigabit Ethernet Adapter
GTIN (EAN/UPC):
0790069437762, 790069437762, 0790069437786, 790069437786
Bullet Points D-Link USB-C to Gigabit Ethernet Adapter:
  • Achieve transfer speeds of up to 1Gbps
  • Status LEDs for connection status and data transfer speed
  • USB Type-C 3.0 with simple installation, no additional hardware or software installation required
  • Dynamic Power Management - reduces power consumption during times of light traffic, when idle, or when the Ethernet cable is unplugged
Long product name D-Link USB-C to Gigabit Ethernet Adapter:
USB-C, Gigabit Ethernet, Plug & Play
D-Link USB-C to Gigabit Ethernet Adapter:
GIGABIT ETHERNET CONNECTIVITY

The DUB-E130 USB-C to Gigabit Ethernet Adapter plugs into any available USB Type-C port on your computer to enable you to connect to an Ethernet network at speeds up to 1Gbps which is up to ten times faster transfer speeds compared to previous standards. HIgh-speed Gigabit Ethernet allows you to transfer large files in no time, or make light work of backups to a server or network storage device.

EASY TO INSTALL AND USE

The DUB-E130 USB-C to Gigabit Ethernet Adaper connects to your computer's USB Type-C port and is ready to run as soon as it's plugged in. Plug-and-Play design ensures that there is no need to change any configuration settings or install any software on your computer.

ERERGY-SAVING FUNCTIONAILITY

Power to the DUB-E130 is provided directly by the USB Type-C port, eliminating the need for an external AC power adapter. The DUB-E130 not only supports the USB3.0 standard's power-saving features, but also incldues an energy-saving suspend and resume function to minimize power consumption when network traffic is light, the device is idle, or when the Ethernet cable is unplugged. This feature is especially useful in helping to conserve battery life, allowing you to keep working for longer without needing to recharge.