Catalog Object Cloud
Epson

Epson WorkForce Pro WF-M5799DWF Inkjet A4 1200 x 2400 DPI 34 ppm Wi-Fi

Product code:
C11CG04401
Brand:
Epson
Product family:
WorkForce Pro
Product name:
WorkForce Pro WF-M5799DWF
GTIN (EAN/UPC):
8715946634166
Bullet Points Epson WorkForce Pro WF-M5799DWF Inkjet A4 1200 x 2400 DPI 34 ppm Wi-Fi:
  • Save time: With a fast FPOT
  • Low intervention: Print, scan, fax and copy with minimal downtime
  • Save time: High yield and paper capacity mean less time is spent refilling
  • Built for business: PDL compatibility (PCL and PostScript 3)
  • PrecisionCore technology: Epson’s most advanced printhead technology
Warranty:
12 months On-site service
Long product name Epson WorkForce Pro WF-M5799DWF Inkjet A4 1200 x 2400 DPI 34 ppm Wi-Fi:
WorkForce Pro WF-M5799DWF
Epson WorkForce Pro WF-M5799DWF Inkjet A4 1200 x 2400 DPI 34 ppm Wi-Fi:
Fast, low-energy mono printing
Take advantage of low power consumption, a low Total Cost of Ownership (TCO), a fast First Page Out Time (FPOT) and features designed for easy business integration with the new multifunction WorkForce Pro WF-M5799DWF. This business inkjet printer benefits from automatic double-sided printing, scanning, faxing and copying, making any job easy and efficient, and PDL compatibility, including PCL and PostScript 3.

High productivity and low intervention
Delivering the fastest (FPOT) in its segment of 4.8 seconds against comparable lasers{s1. Print up to 40,000 pages without changing supplies with the largest ink yield in this segment{s2. A paper capacity of up to 830 sheets with a 250-sheet main tray means less time spent refilling. A simple paper path and non contact printing allows it to print on a wide range of media including recycled paper, glossy media, envelopes and labels.

Energy saving and CSR
Benefit from significantly fewer consumables due to its high yield and inkjet technology. The energy used while printing is at least 90% less than comparable laser models{s1, helping to cut your energy bills and boost your CSR.

Built for business
Perfect for small workgroups with a high print volume, typically within larger organisations where a robust mono printing solution is demanded. A range of software and tools provide secure print options, efficient scanning and help manage devices remotely. NFC and wireless connectivity also supports printing from mobile devices. And with its smartphone inspired user interface and touchscreen, it's intuitive to operate. Epson Open Platform and our work with ISVs add extra solutions, such as PaperCut print management software.
Disclaimer Epson WorkForce Pro WF-M5799DWF Inkjet A4 1200 x 2400 DPI 34 ppm Wi-Fi $C11CG04401:
Comparison made against the top 10 best selling mono laser printers in Western Europe and Central and Eastern Europe, with a print speed between 21 and 45 pages per minute, as defined by IDC in the 12 months up to December 2017. Data taken from BLI where possible, or as stated by manufacturers' websites.
2. Approx. page yield. Actual yield will vary depending on images printed and usage conditions. For more information visit www.epson.eu/pageyield. Comparison made against the top 20 best selling mono laser printers in Western Europe and Central and Eastern Europe, with a print speed between 21 and 45 pages per minute, as defined by IDC in the 12 months up to December 2017. Data taken from BLI where possible, or as stated by manufacturers' websites.