Conceptronic ALTHEA 2-Port 20W USB PD Charger
Product code:
ALTHEA09W
Brand:
Conceptronic
Product name:
ALTHEA 2-Port 20W USB PD Charger
GTIN (EAN/UPC):
4015867226353
Bullet Points Conceptronic ALTHEA 2-Port 20W USB PD Charger:
- USB Power Delivery (PD) 3.0 technology with quick charge function
- USB-C output: DC 5V/3A, 9V/2.22A, 12V/1.67A
- USB-A output: DC 3.6-6V/3A, 6-9V/2A, 9-12V/1.5A (QC 3.0)
- Total power: 20W
- Protected against overload, short circuiting and overheating
- Charges Nintendo Switch, iPad, iPhone, Samsung Galaxy Note and other USB PD compatible devices
Long product name Conceptronic ALTHEA 2-Port 20W USB PD Charger:
ALTHEA 2-Port 20W USB PD Charger
Conceptronic ALTHEA 2-Port 20W USB PD Charger:
The ALTHEA09W USB charger offers efficient and fast charging, featuring a USB Type-C port with Power Delivery (PD) technology that automatically detects and charges devices such as Nintendo Switch, iPad, iPhone, Samsung etc., at up to 20W speed. The charger is protected against overload, short circuiting and overheating, and with a compact and light-weight design, it is a great travel device and daily companion.