Catalog Object Cloud
ADATA

ADATA ULTIMATE SU630 960 GB 2.5" Serial ATA 3D2 QLC

Product code:
ASU630SS-960GQ-R
Brand:
ADATA
Product name:
ULTIMATE SU630
GTIN (EAN/UPC):
4713218469199, 0842243017793, 842243017793
Bullet Points ADATA ULTIMATE SU630 960 GB 2.5" Serial ATA 3D2 QLC:
  • 960 GB 2.5" Serial ATA
  • Read speed: 520 MB/s 40000 IOPS
  • Write speed: 450 MB/s 65000 IOPS
  • 3D2 QLC
  • S.M.A.R.T. support ECC
  • Component for: PC/Laptop
Warranty:
2 year
Long product name ADATA ULTIMATE SU630 960 GB 2.5" Serial ATA 3D2 QLC:
960 GB, 3D, QLC, 2.5 mm, 520 MB/s, SATA 6Gb/s
ADATA ULTIMATE SU630 960 GB 2.5" Serial ATA 3D2 QLC:
If you’re looking to replace that HDD of yours with an SSD, look no further than the ADATA SU630. The SSD is built with next-generation QLC 3D NAND Flash to offer amazing value and great performance. It also comes with excellent features such as LDPC ECC technology.

3D QLC SSD – High Capacity Without Breaking the Bank
Sporting the QLC 3D NAND Flash with 960GB of capacity and an attractive price point, the SU630 is an ideal upgrade for users looking to make the switch from HDD to SSD, whether as storage or a boot drive.

Performance Boost With Dynamic SLC Caching
Featuring dynamic SLC caching, NAND Flash memory operates in single-level cell mode and boosts performance. This allows the SU630 to reach read/write speeds of up to 520/450MBps for smoother and faster boot, file transfers, and downloads.

Improved Data Integrity
With support for LDPC (Low-Density Parity-Check) error correcting code technology, the SU630 can detect and fix errors to ensure data integrity and thus enjoy an extended lifespan.

Tougher, Quieter, More Reliable
With no mechanical components, SSDs are more resilient than HDDs. They are more resistant to shock, vibration (1500G/0.5ms) and extreme temperatures (0°C-70°C) and therefore provide better protection for data. What’s more, SSDs also run silently and consume less power.

SSD Toolbox and Migration Utility
With the purchase of the SU630, users qualify to download ADATA’s SSD Toolbox and Migration Utility free of charge! SSD Toolbox allows users to monitor and manage the SU630, with drive status, wear level, and lifespan information. The Migration Utility is especially helpful for users making the switch from HDD to SSD, as it allows for simple and straightforward backup and migration of data, including the operating system.