Catalog Object Cloud
Lindy

Lindy 15m Cat.6A S/FTP LSZH Network Cable, Grey

Product code:
45358
Brand:
Lindy
Product name:
15m Cat.6A S/FTP LSZH Network Cable, Grey
GTIN (EAN/UPC):
4002888453585
Bullet Points Lindy 15m Cat.6A S/FTP LSZH Network Cable, Grey:
  • Twisted Pair Patch Cable with RJ45 connectors and Test Report (100% Test)
  • Cat.6A S/FTP PIMF, LSZH
  • Integrated snagless connector for latch protection
  • Gold plated pins for better conductivity and elimination of signal loss
Warranty:
10 year warranty
Long product name Lindy 15m Cat.6A S/FTP LSZH Network Cable, Grey:
15m Cat.6A S/FTP LSZH Network Cable, Grey (Fluke Tested)
Lindy 15m Cat.6A S/FTP LSZH Network Cable, Grey:
Cat.6A S/FTP network cable with support for bandwidth up to 500MHz and features a snagless design with gold plated contacts for ethernet standards up to 10 GBase-T.
Cat.6A cable, shielded with braid as overall shield and foil shield for the individual wire pairs (S/FTP).
Cat.6A cables meet the requirements of 10 Gigabit Ethernet (10GBaseT) with an operating frequency of up to 500MHz. These cables are manufactured and tested according to the ISO/IEC 11801 specification. The cables are packaged individually in a polybag. The 100% Component test slip included in each polybag ensures flawless compatibility between devices, each component of the cable is individually tested helping to eliminate problems such as insertion loss, return loss and crosstalk.
The gold-plated contacts ensure reliable, corrosion-free connections over extensive periods of time. A robust snagless strain relief design prevents damage to the connector latch during installation and removal.
The halogen-free sheath material of the LSZH cable makes the product suitable for use in public spaces with its low smoke emission and elimination of toxic halogen emissions.
Available lengths: 0.3m, 0.5m, 1m, 2m, 3m, 5m, 7.5m, 10m, 15m, 20m, 30m.
Available colours: Black, Blue, Grey, Red.