Mars Gaming MF3DPROKIT computer cooling system Computer case Fan 12 cm Black
Product code:
MF3DPROKIT
Brand:
Mars Gaming
Product name:
MF3DPROKIT
GTIN (EAN/UPC):
8435693109945
Bullet Points Mars Gaming MF3DPROKIT computer cooling system Computer case Fan 12 cm Black:
- Maximum Cooling, Infinite ARGB Customization
- 3x Ultra-quiet 120mm ARGB Fans
- Infinity Mirror ARGB Design
- RF Remote Control & ARGB Hub
- PWM Speed Control System
Long product name Mars Gaming MF3DPROKIT computer cooling system Computer case Fan 12 cm Black:
ARGB Fan Kit MF-3DPROKIT, 3x 120 mm, PWM, Black
Mars Gaming MF3DPROKIT computer cooling system Computer case Fan 12 cm Black:
ARGB Fan Kit MF-3DPROKIT
The MF-3DPROKIT fan kit combines cutting-edge design, performance, and advanced customization with 360º Infinity Mirror 3D lighting and a dynamic ARGB frame. Equipped with 120mm FDB-bearing fans, it ensures whisper-quiet, long-lasting operation. The ARGB hub supports up to 10 fans, and the RF remote control allows real-time speed and lighting adjustments. Compatible with ASUS AURA Sync, Mystic Light Sync, and RGB Fusion, it seamlessly integrates into any gaming setup.
Infinity Mirror 3D Lighting
The MF-3DPROKIT takes cooling aesthetics to the next level with its stunning 3D Infinity Mirror design. This set of three 120mm FDB-bearing fans not only ensures silent and reliable performance but also enhances your setup with immersive ARGB lighting. Featuring a dynamic frame with two LED strips and Infinity Mirror effects on both the core and edges, this fan kit creates an impressive visual impact, pushing your PC customization to the next level.
Silence and Durability with FDB Bearings
Built for optimal performance, the MF-3DPROKIT fans incorporate Fluid Dynamic Bearings (FDB), significantly reducing friction and wear for ultra-quiet, stable, and long-lasting operation.
PWM Speed Control System
The advanced PWM control maximizes cooling efficiency with an adjustable speed range from 600 to 1600 RPM. This feature dynamically adjusts fan speeds based on system demand, ensuring the perfect balance between airflow and noise reduction, keeping temperatures stable even during intense gaming sessions.
RF Remote Control & ARGB Hub
Take full control of your cooling and lighting setup in seconds. With the included RF remote, you can instantly adjust ARGB effects and fan speed, without the need for software. Switch between effects, optimize cooling as needed, and create the perfect ambiance effortlessly. Additionally, the included ARGB hub allows you to connect and sync up to 10 fans, unlocking unparalleled customization and performance.
Full ARGB Compatibility
The MF-3DPROKIT is fully compatible with ARGB controllers and motherboards, including ASUS AURA Sync, Mystic Light Sync, and RGB Fusion, ensuring seamless integration with your entire setup’s lighting effects.
The MF-3DPROKIT fan kit combines cutting-edge design, performance, and advanced customization with 360º Infinity Mirror 3D lighting and a dynamic ARGB frame. Equipped with 120mm FDB-bearing fans, it ensures whisper-quiet, long-lasting operation. The ARGB hub supports up to 10 fans, and the RF remote control allows real-time speed and lighting adjustments. Compatible with ASUS AURA Sync, Mystic Light Sync, and RGB Fusion, it seamlessly integrates into any gaming setup.
Infinity Mirror 3D Lighting
The MF-3DPROKIT takes cooling aesthetics to the next level with its stunning 3D Infinity Mirror design. This set of three 120mm FDB-bearing fans not only ensures silent and reliable performance but also enhances your setup with immersive ARGB lighting. Featuring a dynamic frame with two LED strips and Infinity Mirror effects on both the core and edges, this fan kit creates an impressive visual impact, pushing your PC customization to the next level.
Silence and Durability with FDB Bearings
Built for optimal performance, the MF-3DPROKIT fans incorporate Fluid Dynamic Bearings (FDB), significantly reducing friction and wear for ultra-quiet, stable, and long-lasting operation.
PWM Speed Control System
The advanced PWM control maximizes cooling efficiency with an adjustable speed range from 600 to 1600 RPM. This feature dynamically adjusts fan speeds based on system demand, ensuring the perfect balance between airflow and noise reduction, keeping temperatures stable even during intense gaming sessions.
RF Remote Control & ARGB Hub
Take full control of your cooling and lighting setup in seconds. With the included RF remote, you can instantly adjust ARGB effects and fan speed, without the need for software. Switch between effects, optimize cooling as needed, and create the perfect ambiance effortlessly. Additionally, the included ARGB hub allows you to connect and sync up to 10 fans, unlocking unparalleled customization and performance.
Full ARGB Compatibility
The MF-3DPROKIT is fully compatible with ARGB controllers and motherboards, including ASUS AURA Sync, Mystic Light Sync, and RGB Fusion, ensuring seamless integration with your entire setup’s lighting effects.