Catalog Object Cloud
Hisense

Hisense 40A5Q 101.6 cm (40") Full HD Smart TV Wi-Fi Black

Product code:
20016113
Brand:
Hisense
Product name:
40A5Q
GTIN (EAN/UPC):
6942351418315
The DLNA Certification and Logo Program is designed to ensure that DLNA Certified products have implemented the features necessary to comply with the DLNA Guidelines, and that they will in fact interoperate with other similar devices when connected to those devices in a consumer's home environment. The DLNA Certification and Logo Program enables companies to certify their products through a well-defined and rigorous process.
F means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points Hisense 40A5Q 101.6 cm (40") Full HD Smart TV Wi-Fi Black:
  • Flat 101.6 cm (40") QLED
  • Full HD 1920 x 1080 pixels 16:9
  • 9.5 ms 5000:1
  • DVB-S, DVB-T2, DVB-T, DVB-C, DVB-S2
  • Smart TV Internet TV
  • Wi-Fi Ethernet LAN
  • High Dynamic Range (HDR) supported
  • VESA mounting 200 x 200 mm
  • F 39 kWh