Catalog Object Cloud
Targus

Targus HyperDrive 4K 2 x USB 3.2 Gen 2 (3.1 Gen 2) Type-C Silver

Product code:
HD156-GL
Brand:
Targus
Product name:
HyperDrive 4K
GTIN (EAN/UPC):
6941921147976
Bullet Points Targus HyperDrive 4K 2 x USB 3.2 Gen 2 (3.1 Gen 2) Type-C Silver:
  • Connect Up To 3 Displays at 4K 60Hz
  • Use HDMI Or DisplayPort
  • Easy Driverless Setup
  • Enjoy 15 Essential Ports
  • Ergonomic, Heat Dissipating Design
  • Also Works With 13-14” MacBooks
Warranty:
-
Long product name Targus HyperDrive 4K 2 x USB 3.2 Gen 2 (3.1 Gen 2) Type-C Silver:
HDMI, Ethernet, MicroSD, SD, 3xDisplayPort, 3xUSB-A, 3xUSB-C, 34.95x5.2x1.65 cm, 0.3 kg, Silver
Targus HyperDrive 4K 2 x USB 3.2 Gen 2 (3.1 Gen 2) Type-C Silver:
Designed for elite creatives, video editors, or business professionals, the 4K Multi-Display Docking Station for 13”-16” MacBooks provides maximum connectivity by allowing driverless, native triple 4K 60Hz display support and features 15 ports for peripheral expansion. Unlike most competitors that force you into using certain ports to connect, HyperDrive features three HDMI and three DisplayPorts so users have the flexibility to create any setup they wish. It’s constructed from precision-milled aluminium and fits underneath the chassis of a MacBook, providing ergonomic benefits, dissipating heat, and decreasing desk clutter. Lastly, the docking station features a detachable magnetic hub that you can remove to provide compatibility and dual display connectivity for 13-14” MacBooks.

Connect Up To 3 Displays at 4K 60Hz
Native Triple 4K Display Support. Give your 13-16” MacBook the ability to connect to 3 extended displays with native 4K HDMI/DP video.

Use HDMI Or DisplayPort
Whether you need to connect to an HDMI or DisplayPort monitor, our 3 HDMI or 3 DisplayPorts give you the flexibility to support triple displays, your way.

Easy Driverless Setup
Forget about having to download additional software, simply just plug and play, and you’re ready to go.

Enjoy 15 Essential Ports
Expand your 13”-16” Macbook’s connectivity with 15 ports including HDMI 4K 60Hz x 3, DP 4K, 60Hz x 3, MicroSD/SD slots, 1Gb Ethernet, USB-C 10Gbps x 2, USB-C PD 100W, USB-A 10Gbps, and USB-A 5Gbps x 2.

Ergonomic, Heat Dissipating Design
Our advanced ergonomic design fits seamlessly underneath your 13-16” MacBook’s chassis, elevating your device for a more pleasant user experience while allowing for better heat dissipation.

Also Works With 13-14” MacBooks
The modular design allows you to remove the small magnetic hub attachment for dual display support and compatibility with 13”-14” MacBooks.